Win Source Part Number: 985115-EL5210CYZ-T7
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel (TR)
Number of Circuits: 2
Standard Package: 1,500
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 30 MHz
Amplifier Type: Voltage Feedback
Slew Rate: 33V/µs
Gain Bandwidth Product: 20 MHz
Current - Input Bias: 2 nA
Voltage - Input Offset: 3 mV
Current - Supply: 2.5mA (x2 Channels)
Current - Output / Channel: 30 mA
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Renesas Electronics America Inc
Base Product Number: EL5210
Product Status: Obsolete
Voltage - Supply Span (Min): 4.5 V
Voltage - Supply Span (Max): 16.5 V
IC VOLTAGE FEEDBACK 2 CIRC 8MSOP / Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-MSOP Product overview: EL5210CYZ-T7 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5210CYZ-T7 can be used for catalog matching and distributor lookup.
IC VOLTAGE FEEDBACK 2 CIRC 8MSOP
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-MSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 985115-EL5210CYZ-T7 | 687-EL5210CYZ-T7 | EL5210CYZ-T7 | EL5210CYZ-T7 |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | MSOP Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 2.5 milliamps | 2.5 milliamps | 2.5 milliamps | |
| VOS | 3 millivolts | 3 millivolts | ||
| IBIAS | 0.0020 µA | 0.0020 µA | ||
| GBW | 20 MHz | 20 MHz | ||
| Slew Rate | 33 V/µs | 33 V/µs | 33 V/µs |