Rochester Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD642KH AD642KH

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909582-AD642KH Operating Temperature Range: 0°C ~ 70°C Features: J-FET Amplifier Circuit - TO-99-8 Package: Bulk Package: TO-99-8 Metal Can Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: TO-99-8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.33.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909582-AD642KH Operating Temperature Range: 0°C ~ 70°C Features: J-FET Amplifier Circuit - TO-99-8 Package: Bulk Package: TO-99-8 Metal Can Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: TO-99-8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.33.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD642KH - 909582-AD642KH - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD642KH
909582-AD642KH
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD642KH 909582-AD642KH
Manufacturer: Analog Devices Inc. Win Source Part Number: 909582-AD642KH Operating Temperature Range: 0°C ~ 70°C Features: J-FET Amplifier Circuit - TO-99-8 Package: Bulk Package: TO-99-8 Metal Can Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: TO-99-8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.33.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 909582-AD642KH
Operating Temperature Range: 0°C ~ 70°C
Features: J-FET Amplifier Circuit - TO-99-8
Package: Bulk
Package: TO-99-8 Metal Can
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: TO-99-8
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.33.0001

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD642KH - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
AD642KH
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps AD642KH
IC OPAMP JFET 2 CIRCUIT TO99-8

IC OPAMP JFET 2 CIRCUIT TO99-8

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers
Product Number 909582-AD642KH AD642KH
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD642KH Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Audio Amplifier ICs - 2412870 - RS Components, Ltd.
Specs
Standards RoHS
Package Type SSOP; SOP; SSOP
Operating Range Speaker
View Details
AMC1200 4.25kV peak Isolated Amplifier for Current Shunt Measurements - AMC1200BDWV - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC,SOP
View Details
9 suppliers
Dual Micropower Precision Rail-to-Rail CMOS Operational Amplifier - ALD2711BPAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.2250 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers