The EL5204IY is a high-speed voltage feedback amplifier designed for applications requiring fast response times and low power consumption. It operates on single 5V or ±5V supplies, drawing a low supply current of 9.5mA. The amplifier features a -3dB bandwidth of 700MHz and a ±0.1dB bandwidth of 45MHz, making it suitable for high-frequency applications. It has a slew rate of 7000V/µs and can output a current of 160mA, providing robust performance for demanding tasks. The EL5204IY includes an output enable function that allows the output to be placed in a high-impedance state, facilitating multiplexing applications. It is characterized by a low offset voltage of 10mV maximum and excellent differential gain and phase specifications of 0.01% and 0.02°, respectively. The device is available in a 10-lead MSOP package and is RoHS compliant, ensuring it meets environmental standards. This amplifier is suitable for various applications, including video amplifiers, A/D drivers, and high-speed communications.
Win Source Part Number: 1018781-EL5204IY
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Series: EL5204
Package: Tube
Number of Circuits: 2
Standard Package: 50
Mounting: SMD (SMT)
-3db Bandwidth: 700 MHz
Amplifier Type: Voltage Feedback
Slew Rate: 3000V/µs
Current - Input Bias: 8 µA
Voltage - Input Offset: 3 mV
Current - Supply: 9.5mA (x2 Channels)
Current - Output / Channel: 160 mA
Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 10-MSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Renesas Electronics America Inc
Base Product Number: EL5204
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Voltage - Supply Span (Min): 4 V
Voltage - Supply Span (Max): 13.2 V
Video Amplifier, 1 Channel(s), 2 Func, PDSO10
Video Amplifier, 1 Channel(s), 2 Func, PDSO10
IC OPAMP VFB 2 CIRCUIT 10MSOP Product overview: EL5204IY from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5204IY can be used for catalog matching and distributor lookup.
Voltage Feedback Amplifier 2 Circuit 10-MSOP
IC OPAMP VFB 2 CIRCUIT 10MSOP
IC OPAMP VFB 2 CIRCUIT 10MSOP
Voltage Feedback Amplifier 2 Circuit 10-MSOP
Voltage Feedback Amplifier 2 Circuit 10-MSOP
Voltage Feedback Amplifier 2 Circuit 10-MSOP
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1018781-EL5204IY | EL5204IY | 687-EL5204IY | EL5204IY-ND | EL5204IY | EL5204IY | EL5204IY |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Source Current (IS) | 9.5 milliamps | 9.5 milliamps | 9.5 milliamps | 9.5 milliamps | |||
| VOS | 3 millivolts | 3 millivolts | |||||
| IBIAS | 8 µA | 8 µA | |||||
| Slew Rate | 3000 V/µs | 3000 V/µs | 3000 V/µs | 0.0030 V/µs | 3000 V/µs | ||
| Bandwidth | 700 MHz | 700 MHz | 700 MHz | 700 MHz |