Renesas Electronics Corporation Dual HTSSOP Interface Transceiver IC EL1527CRE-T7

Description
IC LINE DRVR ADSL DUAL 28-HTSSOP Product overview: EL1527CRE-T7 from Intersil is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, HTSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, HTSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-EL1527CRE-T7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC LINE DRVR ADSL DUAL 28-HTSSOP Product overview: EL1527CRE-T7 from Intersil is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, HTSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, HTSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-EL1527CRE-T7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual HTSSOP Interface Transceiver IC - 710-EL1527CRE-T7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual HTSSOP Interface Transceiver IC
710-EL1527CRE-T7
Dual HTSSOP Interface Transceiver IC 710-EL1527CRE-T7
IC LINE DRVR ADSL DUAL 28-HTSSOP Product overview: EL1527CRE-T7 from Intersil is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, HTSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, HTSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-EL1527CRE-T7 can be used for catalog matching and distributor lookup.

IC LINE DRVR ADSL DUAL 28-HTSSOP Product overview: EL1527CRE-T7 from Intersil is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, HTSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, HTSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-EL1527CRE-T7 can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Drivers, Receivers, Transceivers - EL1527CRE-T7 - 051087-EL1527CRE-T7 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - EL1527CRE-T7
051087-EL1527CRE-T7
Interface - Interface - Drivers, Receivers, Transceivers - EL1527CRE-T7 051087-EL1527CRE-T7
Manufacturer: Intersil Win Source Part Number: 051087-EL1527CRE-T7 Packaging: Reel - TR Mounting: SMD (SMT) Protocol: DSL Number of Drivers/Receivers: 2/0 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 28-HTSSOP Supply Voltage - Operating: 12V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Intersil
Win Source Part Number: 051087-EL1527CRE-T7
Packaging: Reel - TR
Mounting: SMD (SMT)
Protocol: DSL
Number of Drivers/Receivers: 2/0
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-HTSSOP
Supply Voltage - Operating: 12V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 710-EL1527CRE-T7 051087-EL1527CRE-T7
Product Name Dual HTSSOP Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - EL1527CRE-T7
Device Type Transceiver Receiver
Unlock Full Specs
to access all available technical data

Similar Products

1GHZ 3.3V QFN Interface Transceiver IC - 879-ML2730DM-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -20 to 80 C (-4 to 176 F)
Package Type Reel package
View Details
Human Machine Interface (HMI) - 762-6303/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1260852-SI3019-F-FM - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
5 suppliers