Renesas Electronics Corporation MSOP Interface Transceiver IC EL1517AIYE-T7

Description
IC LINE DRIVER XDSL DIFF 10-MSOP Product overview: EL1517AIYE-T7 from Intersil is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, MSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-EL1517AIYE-T7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC LINE DRIVER XDSL DIFF 10-MSOP Product overview: EL1517AIYE-T7 from Intersil is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, MSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-EL1517AIYE-T7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSOP Interface Transceiver IC - 710-EL1517AIYE-T7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
MSOP Interface Transceiver IC
710-EL1517AIYE-T7
MSOP Interface Transceiver IC 710-EL1517AIYE-T7
IC LINE DRIVER XDSL DIFF 10-MSOP Product overview: EL1517AIYE-T7 from Intersil is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, MSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-EL1517AIYE-T7 can be used for catalog matching and distributor lookup.

IC LINE DRIVER XDSL DIFF 10-MSOP Product overview: EL1517AIYE-T7 from Intersil is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, MSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-EL1517AIYE-T7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - EL1517AIYE-T7 - 080931-EL1517AIYE-T7 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - EL1517AIYE-T7
080931-EL1517AIYE-T7
Interface - Interface - Drivers, Receivers, Transceivers - EL1517AIYE-T7 080931-EL1517AIYE-T7
Manufacturer: Intersil Win Source Part Number: 080931-EL1517AIYE-T7 Packaging: Reel - TR Mounting: SMD (SMT) Protocol: DSL Number of Drivers/Receivers: 1/0 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 10-HMSOP Supply Voltage - Operating: 5 V to 12 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 080931-EL1517AIYE-T7
Packaging: Reel - TR
Mounting: SMD (SMT)
Protocol: DSL
Number of Drivers/Receivers: 1/0
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-HMSOP
Supply Voltage - Operating: 5 V to 12 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
EL1517AIYE-T7
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers EL1517AIYE-T7
IC DRIVER 1/0 10HMSOP

IC DRIVER 1/0 10HMSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 710-EL1517AIYE-T7 080931-EL1517AIYE-T7 EL1517AIYE-T7
Product Name MSOP Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - EL1517AIYE-T7 Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Transceiver Receiver Receiver; Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

 - A4915METTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type LCC28
View Details
Interface module - 289-557 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Line Interface ICs - 1914687 - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Transceiver; Transmitter
Features RoHS
View Details
AM26LS31M Quadruple Differential Line Driver - AM26LS31MJB - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
4 suppliers