Renesas Electronics Corporation Interface - Interface - Drivers, Receivers, Transceivers - EL1508CSZ-T7 EL1508CSZ-T7

Description
Manufacturer: Intersil Win Source Part Number: 1036006-EL1508CSZ-T7 Packaging: Reel - TR Mounting: SMD (SMT) Number of Drivers/Receivers: 1/0 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 5 V to 12 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 1036006-EL1508CSZ-T7 Packaging: Reel - TR Mounting: SMD (SMT) Number of Drivers/Receivers: 1/0 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 5 V to 12 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - EL1508CSZ-T7 - 1036006-EL1508CSZ-T7 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - EL1508CSZ-T7
1036006-EL1508CSZ-T7
Interface - Interface - Drivers, Receivers, Transceivers - EL1508CSZ-T7 1036006-EL1508CSZ-T7
Manufacturer: Intersil Win Source Part Number: 1036006-EL1508CSZ-T7 Packaging: Reel - TR Mounting: SMD (SMT) Number of Drivers/Receivers: 1/0 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 5 V to 12 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Intersil
Win Source Part Number: 1036006-EL1508CSZ-T7
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Drivers/Receivers: 1/0
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 5 V to 12 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
SOIC Interface Transceiver IC - 710-EL1508CSZ-T7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SOIC Interface Transceiver IC
710-EL1508CSZ-T7
SOIC Interface Transceiver IC 710-EL1508CSZ-T7
IC LINE DRIVER ADSL 16-SOIC Product overview: EL1508CSZ-T7 from Intersil is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-EL1508CSZ-T7 can be used for catalog matching and distributor lookup.

IC LINE DRIVER ADSL 16-SOIC Product overview: EL1508CSZ-T7 from Intersil is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-EL1508CSZ-T7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 1036006-EL1508CSZ-T7 710-EL1508CSZ-T7
Product Name Interface - Interface - Drivers, Receivers, Transceivers - EL1508CSZ-T7 SOIC Interface Transceiver IC
Device Type Receiver Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

SOIC Interface Transceiver IC - 754-A4944GLWTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-174 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface Transceiver IC - 753-ADM7001 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Device Type Transceiver
View Details