Renesas Electronics Corporation Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG508ACJZ DG508ACJZ

Description
Manufacturer: Intersil Corporation Win Source Part Number: 1167613-DG508ACJZ Manufacturer Homepage: www.intersil.com/cda /home Alternative Parts (Cross-Reference): MAX310EPE; 9204201EA; DG508ACJ; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Intersil Corporation Win Source Part Number: 1167613-DG508ACJZ Manufacturer Homepage: www.intersil.com/cda /home Alternative Parts (Cross-Reference): MAX310EPE; 9204201EA; DG508ACJ; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG508ACJZ - 1167613-DG508ACJZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG508ACJZ
1167613-DG508ACJZ
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG508ACJZ 1167613-DG508ACJZ
Manufacturer: Intersil Corporation Win Source Part Number: 1167613-DG508ACJZ Manufacturer Homepage: www.intersil.com/cda /home Alternative Parts (Cross-Reference): MAX310EPE; 9204201EA; DG508ACJ; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Intersil Corporation
Win Source Part Number: 1167613-DG508ACJZ
Manufacturer Homepage: www.intersil.com/cda/home
Alternative Parts (Cross-Reference): MAX310EPE; 9204201EA; DG508ACJ;
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1167613-DG508ACJZ
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG508ACJZ
Unlock Full Specs
to access all available technical data

Similar Products

 - 26LS32/BFA - Rochester Electronics
Specs
Technology RS422
Package Type CERPACK16
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Universal Bus Functions - 74ALVCH16601DGG,11-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.240"", 6.10mm Width)"
View Details
2 suppliers
Infineon Technologies AG
Specs
Device Type Transceiver
Package Type Bulk
View Details