Renesas Electronics Corporation Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG444DY DG444DY

Description
Manufacturer: Intersil Corporation Win Source Part Number: 1167585-DG444DY Manufacturer Homepage: www.intersil.com/cda /home RoHS State: Request Verification Alternative Parts (Cross-Reference): DG201BDQ-T1-E3; DG444DY-T; DG444DY; MAX326ESE+; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, Audio, Signal Processing
Request a Quote
Description
Manufacturer: Intersil Corporation Win Source Part Number: 1167585-DG444DY Manufacturer Homepage: www.intersil.com/cda /home RoHS State: Request Verification Alternative Parts (Cross-Reference): DG201BDQ-T1-E3; DG444DY-T; DG444DY; MAX326ESE+; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, Audio, Signal Processing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG444DY - 1167585-DG444DY - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG444DY
1167585-DG444DY
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG444DY 1167585-DG444DY
Manufacturer: Intersil Corporation Win Source Part Number: 1167585-DG444DY Manufacturer Homepage: www.intersil.com/cda /home RoHS State: Request Verification Alternative Parts (Cross-Reference): DG201BDQ-T1-E3; DG444DY-T; DG444DY; MAX326ESE+; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, Audio, Signal Processing

Manufacturer: Intersil Corporation
Win Source Part Number: 1167585-DG444DY
Manufacturer Homepage: www.intersil.com/cda/home
RoHS State: Request Verification
Alternative Parts (Cross-Reference): DG201BDQ-T1-E3; DG444DY-T; DG444DY; MAX326ESE+;
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Audio, Signal Processing

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - DG444DY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG444DY
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG444DY
QUAD, SPST ANALOG SWITCH

QUAD, SPST ANALOG SWITCH

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1167585-DG444DY DG444DY
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG444DY Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Specialized - AD9887AKS-140 - Lingto Electronic Limited
Specs
Technology Analog and Digital
Device Type Sensor Interface
Package Type QFP; 160-BQFP
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Analog Switches, Multiplexers, Demultiplexers - 74LVC1G66GV,125 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 1.65V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SC-74A, SOT-753
View Details
2 suppliers
Interface - Interface - Telecom - PBL38640/2SOA - 268359-PBL38640/2SOA - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers