DG411DJ -- INTEGRATED CIRCUITS (ICS) - INTERFACE - ANALOG SWITCHES, MULTIPLEXERS, DEMULTIPLEXERS
Renesas Electronics Corporation
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG411DJ
Description
QUAD, SPST ANALOG SWITCH
-
Shenzhen Shengyu Electronics Technology Limited
Description
QUAD, SPST ANALOG SWITCH
Suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG411DJ
Supplier's Site
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
DG411DJ |
|
Product Name
|
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers |
|
Device Type
|
Sensor Interface
|
Unlock Full Specs
to access all available technical data
Similar Products
Finder S.p.A. con unico socio
Device Type
Sensor Interface
View Details
Allegro MicroSystems Inc.
Features
RoHS
Package Type
QFNL; 24-Pin QFN
Pins
24 #
View Details
6 suppliers
Supply Voltage
Other; 2V ~ 10V
Operating Temperature
-40 to 125 C (-40 to 257 F)
Package Type
SOIC; 16-SOIC (0.154", 3.90mm Width)
View Details
2 suppliers