Renesas Electronics Corporation Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG409DJZ DG409DJZ

Description
Manufacturer: Intersil Win Source Part Number: 130762-DG409DJZ Packaging: Tube/Rail Number of Circuits: 2 Switch Circuit: SP4T Charge Injection: 20pC Channel-to-Channel Matching (ΔRon): 15 Ohm (Max) Family Name: DG409 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 100 Ohm Case / Package: 16-PDIP Single Supply Voltage (V+): 5 V to 34 V Dual Supply Voltage(V±): ±5 V to 20 V Max Switch Time (Ton,Toff): 150ns, 150ns Channel Capacitance(CS off, CD off): 3pF, 14pF Max Leakage Current (IS off): 500pA Alternative Parts (Cross-Reference): DG409DJ-E3; DG409DJ; DG409AP/883; MAX339EPE+; Introduction Date: April 27, 1999 ECCN: EAR99 Country of Origin: China, Malaysia, Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing, Communications & Networking, Audio
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 130762-DG409DJZ Packaging: Tube/Rail Number of Circuits: 2 Switch Circuit: SP4T Charge Injection: 20pC Channel-to-Channel Matching (ΔRon): 15 Ohm (Max) Family Name: DG409 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 100 Ohm Case / Package: 16-PDIP Single Supply Voltage (V+): 5 V to 34 V Dual Supply Voltage(V±): ±5 V to 20 V Max Switch Time (Ton,Toff): 150ns, 150ns Channel Capacitance(CS off, CD off): 3pF, 14pF Max Leakage Current (IS off): 500pA Alternative Parts (Cross-Reference): DG409DJ-E3; DG409DJ; DG409AP/883; MAX339EPE+; Introduction Date: April 27, 1999 ECCN: EAR99 Country of Origin: China, Malaysia, Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing, Communications & Networking, Audio
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG409DJZ - 130762-DG409DJZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG409DJZ
130762-DG409DJZ
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG409DJZ 130762-DG409DJZ
Manufacturer: Intersil Win Source Part Number: 130762-DG409DJZ Packaging: Tube/Rail Number of Circuits: 2 Switch Circuit: SP4T Charge Injection: 20pC Channel-to-Channel Matching (ΔRon): 15 Ohm (Max) Family Name: DG409 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 100 Ohm Case / Package: 16-PDIP Single Supply Voltage (V+): 5 V to 34 V Dual Supply Voltage(V±): ±5 V to 20 V Max Switch Time (Ton,Toff): 150ns, 150ns Channel Capacitance(CS off, CD off): 3pF, 14pF Max Leakage Current (IS off): 500pA Alternative Parts (Cross-Reference): DG409DJ-E3; DG409DJ; DG409AP/883; MAX339EPE+; Introduction Date: April 27, 1999 ECCN: EAR99 Country of Origin: China, Malaysia, Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing, Communications & Networking, Audio

Manufacturer: Intersil
Win Source Part Number: 130762-DG409DJZ
Packaging: Tube/Rail
Number of Circuits: 2
Switch Circuit: SP4T
Charge Injection: 20pC
Channel-to-Channel Matching (ΔRon): 15 Ohm (Max)
Family Name: DG409
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 100 Ohm
Case / Package: 16-PDIP
Single Supply Voltage (V+): 5 V to 34 V
Dual Supply Voltage(V±): ±5 V to 20 V
Max Switch Time (Ton,Toff): 150ns, 150ns
Channel Capacitance(CS off, CD off): 3pF, 14pF
Max Leakage Current (IS off): 500pA
Alternative Parts (Cross-Reference): DG409DJ-E3; DG409DJ; DG409AP/883; MAX339EPE+;
Introduction Date: April 27, 1999
ECCN: EAR99
Country of Origin: China, Malaysia, Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing, Communications & Networking, Audio

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 130762-DG409DJZ
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG409DJZ
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - A6259KA - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-4206/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Controllers - CY7C63803-LQXC-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; SPI
Device Type Line / Bus Controller
Supply Voltage Other; 4V ~ 5.5V
View Details
3 suppliers