1 Circuit IC Switch 8:1 100Ohm 16-TSSOP
1 Circuit IC Switch 8:1 100Ohm 16-TSSOP
1 Circuit IC Switch 8:1 100Ohm 16-TSSOP
IC MUX 8:1 100OHM 16TSSOP Product overview: DG408DVZ-T from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 100OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG408DVZ-T can be used for catalog matching and distributor lookup.
IC MULTIPLEXER 8X1 16TSSOP
ANALOGUE MUX/DEMUX, 8:1, -40 TO 85DEG C; Multiplexer Configuration:8:1; No. of Circuits:1Circuits; On State Resistance Max:100ohm; Supply Voltage Range:5V to 34V, ± 5V to ± 20V; Analogue Multiplexer Case:TSSOP; No. of Pins:16Pins RoHS Compliant: Yes
1 Circuit IC Switch 8:1 100Ohm 16-TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | DG408DVZ-TCT-ND | 747-DG408DVZ-T | DG408DVZ-T | 84AC6581 | DG408DVZ-T |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | 100OHM Analog Switch and Multiplexer IC | Interface - Analog Switches, Multiplexers, Demultiplexers | Analogue Mux/demux, 8 Renesas | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 8x1 | ||||
| Supply Voltage (VS) | 5 to 34 volts | 9 volts | 5 to 34 volts | ||
| Ron | 100 ohms | 15 ohms | 15 ohms | 100 ohms | 100 ohms |
| tON | 150 ns | ||||
| tOFF | 150 ns |