Renesas Electronics Corporation Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG181BA DG181BA

Description
Manufacturer: Intersil Win Source Part Number: 251824-DG181BA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Intersil Win Source Part Number: 251824-DG181BA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG181BA - 251824-DG181BA - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG181BA
251824-DG181BA
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG181BA 251824-DG181BA
Manufacturer: Intersil Win Source Part Number: 251824-DG181BA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 251824-DG181BA
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 251824-DG181BA
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG181BA
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Universal Bus Functions - 1727-2431-ND - DigiKey
Specs
Supply Voltage Other; 1.2V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.240"", 6.10mm Width)"
View Details
4 suppliers
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Data Rate 360000 kbps
View Details