IC DAC 16BIT A-OUT 72VFQFPN Product overview: DAC1627D1G25HN-C1 from Renesas Electronics Corporation is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, 16BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC1627D1G25HN-C
IC DAC 16BIT A-OUT 72VFQFPN
IC DAC 16BIT A-OUT 72VFQFPN
16 Bit Digital to Analog Converter 2 72-VFQFPN (10x10)
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 701-DAC1627D1G25HN-C1 | DAC1627D1G25HN-C1 | DAC1627D1G25HN-C1 | DAC1627D1G25HN-C1 |
| Product Name | 16-bit 16BIT Digital-to-Analog Converter IC | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) |
| Interface Type | LVDS - Parallel | Parallel; LVDS - Parallel | ||
| Package Type | Tray | 72-VFQFN Exposed Pad | 72-VFQFN Exposed Pad | |
| Packing Method | Tray | Tray; Tray | Tray |