Renesas Electronics Corporation RF Transceiver ICs DA14683-00000A92

Description
IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 60-VQFN Dual Rows, Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 60-VQFN Dual Rows, Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - DA14683-00000A92TR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
DA14683-00000A92TR-ND
RF Transceiver ICs DA14683-00000A92TR-ND
IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 60-VQFN Dual Rows, Exposed Pad

IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 60-VQFN Dual Rows, Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - DA14683-00000A92DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
DA14683-00000A92DKR-ND
RF Transceiver ICs DA14683-00000A92DKR-ND
IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 60-VQFN Dual Rows, Exposed Pad

IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 60-VQFN Dual Rows, Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - DA14683-00000A92CT-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
DA14683-00000A92CT-ND
RF Transceiver ICs DA14683-00000A92CT-ND
IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 60-VQFN Dual Rows, Exposed Pad

IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 60-VQFN Dual Rows, Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number DA14683-00000A92TR-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology Bluetooth
Interface USB
Operating Frequency 2400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52810-QFAA-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Logic - Buffers, Drivers, Receivers, Transceivers - 54F244DM - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
KBMPS100400 - KBMPS100400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 10000 to 40000 MHz
View Details
Telecom - SI32286-A-FM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 56-VFQFN Exposed Pad
View Details