Skyworks Solutions, Inc.
Telecom
SI32286-A-FM
Description
Telecom IC 56-QFN (8x8)
Request a Quote
Email Supplier
Datasheet
Description
Telecom IC 56-QFN (8x8)
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
SI32286-A-FM-ND |
|
Product Name
|
Telecom |
|
Supply Voltage
|
3.3V
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology
Wi-Fi / WiMAX / Wi-Mesh
Operating Frequency
2400 MHz
Package Type
QFN
View Details
Interface
Parallel/Serial
Supply Voltage
3.3V; 3.6V; 5V
Data Rate
2.4 kbps
View Details