Renesas Electronics Corporation RF Transceiver ICs DA14586-00F02AT2

Description
IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 40-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 40-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 1564-1048-6-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
1564-1048-6-ND
RF Transceiver ICs 1564-1048-6-ND
IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 40-VFQFN Exposed Pad

IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 40-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - 1564-1048-2-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
1564-1048-2-ND
RF Transceiver ICs 1564-1048-2-ND
IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 40-VFQFN Exposed Pad

IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 40-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - 1564-1048-1-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
1564-1048-1-ND
RF Transceiver ICs 1564-1048-1-ND
IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 40-VFQFN Exposed Pad

IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 40-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 1564-1048-6-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology Bluetooth
Supply Voltage 3.3V
Operating Frequency 2400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 448-CYW20733A3KFB1GTTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Supply Voltage 3V
View Details
Butler Matrix KBM9020070 - KBM9020070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 7000 MHz
View Details
RF Transceiver ICs - 4823-NRF7002-QFAA-RCT-ND - DigiKey
Nordic Semiconductor ASA
Specs
Device Type Transceiver
Technology Bluetooth; Wi-Fi / WiMAX / Wi-Mesh
Operating Frequency 2400 to 5000 MHz
View Details
RF Receivers - SI4764-A20-AM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details