Infineon Technologies AG Wireless Connectivity - AIROC™ Automotive Wireless - CYW89273 CYW89273

Description
1x1 Wi-Fi 5 for Automotive Applications The AIROC™ CYW89273 single-chip device provides the highest level of integration for automotive wireless systems with integrated single-stream IEEE 802.11a/b/g/n/ac MAC/baseband/radio. Summary of Features Dual-band operation (2.4GHz, 5GHz) Wi-Fi 5 (802.11ac) compliant Integrated on-chip PAs Integrated on-chip LNAs Integrated on-chip PMU Integrated T/R switch for 2.4GHz band Potential Applications Automotive
Request a Quote
Description
1x1 Wi-Fi 5 for Automotive Applications The AIROC™ CYW89273 single-chip device provides the highest level of integration for automotive wireless systems with integrated single-stream IEEE 802.11a/b/g/n/ac MAC/baseband/radio. Summary of Features Dual-band operation (2.4GHz, 5GHz) Wi-Fi 5 (802.11ac) compliant Integrated on-chip PAs Integrated on-chip LNAs Integrated on-chip PMU Integrated T/R switch for 2.4GHz band Potential Applications Automotive
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wireless Connectivity - AIROC™ Automotive Wireless - CYW89273 - CYW89273 - Infineon Technologies AG
Neubiberg, Germany
Wireless Connectivity - AIROC™ Automotive Wireless - CYW89273
CYW89273
Wireless Connectivity - AIROC™ Automotive Wireless - CYW89273 CYW89273
1x1 Wi-Fi 5 for Automotive Applications The AIROC™ CYW89273 single-chip device provides the highest level of integration for automotive wireless systems with integrated single-stream IEEE 802.11a/b/g/n/ac MAC/baseband/radio. Summary of Features Dual-band operation (2.4GHz, 5GHz) Wi-Fi 5 (802.11ac) compliant Integrated on-chip PAs Integrated on-chip LNAs Integrated on-chip PMU Integrated T/R switch for 2.4GHz band Potential Applications Automotive

1x1 Wi-Fi 5 for Automotive Applications

The AIROC™ CYW89273 single-chip device provides the highest level of integration for automotive wireless systems with integrated single-stream IEEE 802.11a/b/g/n/ac MAC/baseband/radio.


Summary of Features

  • Dual-band operation (2.4GHz, 5GHz)
  • Wi-Fi 5 (802.11ac) compliant
  • Integrated on-chip PAs
  • Integrated on-chip LNAs
  • Integrated on-chip PMU
  • Integrated T/R switch for 2.4GHz band

Potential Applications

Automotive

Supplier's Site

Technical Specifications

  Infineon Technologies AG
Product Category Network and Communication Chips
Product Number CYW89273
Product Name Wireless Connectivity - AIROC™ Automotive Wireless - CYW89273
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - 448-BGT24AR2E6433XUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Receiver
Operating Frequency 24000 to 24250 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Wireless Connectivity - AIROC™ Bluetooth® & Multiprotocol - AIROC™ Bluetooth® Modules - CYBT-423060-02 - CYBT-423060-02 - Infineon Technologies AG
Specs
Technology Bluetooth
Features RoHS
Supply Voltage Other; 1.76 V 3.63 V
View Details
Wireless Connectivity - AIROC™ Automotive Wireless - CYW89459 - CYW89459 - Infineon Technologies AG
Specs
Features RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SG-XFWLB-194
View Details
Wireless Connectivity - AIROC™ Bluetooth® & Multiprotocol - AIROC™ Bluetooth® Modules - CYBLE-022001-00 - CYBLE-022001-00 - Infineon Technologies AG
Specs
Technology Bluetooth
Features RoHS
Supply Voltage Other; 1.9 V 5.5 V
View Details
2 suppliers