Manufacturer: Intersil
Win Source Part Number: 139320-CS82C59AZ
Packaging: Tube/Rail
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 28-PLCC (11.51x11.51)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 37
IC INTERFACE SPECIALIZED 28PLCC
Interface 28-PLCC (11.51x11.51)
IC INTERFACE SPECIALIZED 28PLCC
Interface - Specialized PERIPH INT CNTRLR 5V 8MHZ 28PLCC COM
IC INTERFACE SPECIALIZED 28PLCC
| Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 139320-CS82C59AZ | CS82C59AZ | CS82C59AZ | CS82C59AZ | CS82C59AZ | CS82C59AZ |
| Product Name | Interface - Interface - Specialized - CS82C59AZ | Specialized | Specialized | Interface - Specialized | Interface - Specialized | Integrated Circuits (ICs) - Interface - Specialized |
| Supply Voltage | Other; 4.5 V ~ 5.5 V | Other; 4.5V ~ 5.5V | Other; 4.5V ~ 5.5V | Other |