Renesas Electronics Corporation Interface - Interface - Specialized - CS82C59A-12Z96 CS82C59A-12Z96

Description
Manufacturer: Intersil Win Source Part Number: 771842-CS82C59A-12Z9 6 Packaging: Reel package Package: 28-LCC (J-Lead) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Interface: System Bus Family Name: 82C59A Categories: Integrated Circuits (ICs) Manufacturer Package: 28-PLCC (11.51x11.51) Alternative Parts (Cross-Reference): CS82C59A-12; CS82C59A-1296; CS82C59A-12Z; IS82C59A-12Z96; Introduction Date: August 27, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 750
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 771842-CS82C59A-12Z9 6 Packaging: Reel package Package: 28-LCC (J-Lead) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Interface: System Bus Family Name: 82C59A Categories: Integrated Circuits (ICs) Manufacturer Package: 28-PLCC (11.51x11.51) Alternative Parts (Cross-Reference): CS82C59A-12; CS82C59A-1296; CS82C59A-12Z; IS82C59A-12Z96; Introduction Date: August 27, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 750
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - CS82C59A-12Z96 - 771842-CS82C59A-12Z96 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - CS82C59A-12Z96
771842-CS82C59A-12Z96
Interface - Interface - Specialized - CS82C59A-12Z96 771842-CS82C59A-12Z96
Manufacturer: Intersil Win Source Part Number: 771842-CS82C59A-12Z9 6 Packaging: Reel package Package: 28-LCC (J-Lead) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Interface: System Bus Family Name: 82C59A Categories: Integrated Circuits (ICs) Manufacturer Package: 28-PLCC (11.51x11.51) Alternative Parts (Cross-Reference): CS82C59A-12; CS82C59A-1296; CS82C59A-12Z; IS82C59A-12Z96; Introduction Date: August 27, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 750

Manufacturer: Intersil
Win Source Part Number: 771842-CS82C59A-12Z96
Packaging: Reel package
Package: 28-LCC (J-Lead)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Interface: System Bus
Family Name: 82C59A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-PLCC (11.51x11.51)
Alternative Parts (Cross-Reference): CS82C59A-12; CS82C59A-1296; CS82C59A-12Z; IS82C59A-12Z96;
Introduction Date: August 27, 1996
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 750

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Specialized - CS82C59A-12Z96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
CS82C59A-12Z96
Integrated Circuits (ICs) - Interface - Specialized CS82C59A-12Z96
IC INTERFACE SPECIALIZED 28PLCC

IC INTERFACE SPECIALIZED 28PLCC

Supplier's Site
Interface - Specialized - CS82C59A-12Z96 - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
CS82C59A-12Z96
Interface - Specialized CS82C59A-12Z96
IC INTERFACE SPECIALIZED 28PLCC

IC INTERFACE SPECIALIZED 28PLCC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Interface - Specialized
CS82C59A-12Z96
Interface - Specialized CS82C59A-12Z96
Interface - Specialized W/ANNEAL PERIPH INT CNTRLR 5V 12 5MHZ

Interface - Specialized W/ANNEAL PERIPH INT CNTRLR 5V 12 5MHZ

Buy Now Datasheet
Specialized - CS82C59A-12Z96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
CS82C59A-12Z96
Specialized CS82C59A-12Z96
Interface 28-PLCC (11.51x11.51)

Interface 28-PLCC (11.51x11.51)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 771842-CS82C59A-12Z96 CS82C59A-12Z96 CS82C59A-12Z96 CS82C59A-12Z96 CS82C59A-12Z96
Product Name Interface - Interface - Specialized - CS82C59A-12Z96 Integrated Circuits (ICs) - Interface - Specialized Interface - Specialized Interface - Specialized Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - 620-1185-2-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
7 suppliers
RF Front End (LNA + PA) - 2312-QPF4632TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-XFQFN Exposed Pad
Pins 16 #
View Details
Interface module - 289-459 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Modems - ICs and Modules - SI2418-A-FT - Quarktwin Technology Ltd.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
View Details
3 suppliers