I/O Expander 24 Parallel 44-PLCC (16.58x16.58)
Manufacturer: Intersil Corporation
Win Source Part Number: 1163470-CS82C55AZ
Family Name: CS82C55AZ
Manufacturer Homepage: www.intersil.com/cda
Alternative Parts (Cross-Reference): G65SC21XS-3 ; G65SC21PI-2; G65SC21PI-4; G65SC21X-4 ;
Introduction Date: May 22, 1998
ECCN: EAR99
Country of Origin: Philippines, United States of America
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Application Field: Used in Computers & Computer Peripherals
IC XPNDR PARALLEL 44PLCC Product overview: CS82C55AZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-CS82C55AZ can be used for catalog matching and distributor lookup.
I/O Expander 24 Parallel 44-PLCC (16.58x16.58)
I/O Expander, 8bit, 8 MHz, CMOS, 4.5 V, 5.5 V, LCC RoHS Compliant: Yes
CMOS Programmable Peripheral Interface;8 MHz, PLCC44, Pb-Free
IC I/O EXPANDER 24B 44PLCC
Interface - I/O Expanders PERI PRG-I/O 5V 8MHZ 44PLCC COM
IC I/O EXPANDER 24B 44PLCC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | CS82C55AZ-ND | 1163470-CS82C55AZ | 749-CS82C55AZ | CS82C55AZ | 90K0014 | 70206617 | CS82C55AZ | CS82C55AZ | CS82C55AZ |
| Product Name | I/O Expanders | Interface - Interface - I/O Expanders - CS82C55AZ | Interface Transceiver IC | I/O Expanders | I/o Expander, 8Bit, 8 Mhz, Cmos, 4.5 V, 5.5 V, Lcc Rohs Compliant Renesas | CMOS Programmable Peripheral Interface;8 MHz, PLCC44, Pb-Free | Integrated Circuits (ICs) - Interface - I-O Expanders | Interface - I/O Expanders | I/O Expanders |
| Technology | Parallel | Parallel | Parallel | ||||||
| Device Type | Port / Bus Expander | Transceiver | Port / Bus Expander | Peripherals | Port / Bus Expander; Sensor Interface | ||||
| Supply Voltage | 5V; Other; 4.5V ~ 5.5V | Other; 4.5V ~ 5.5V | Other; 4.5V ~ 5.5V | Other | Other; 4.5V ~ 5.5V | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |