Renesas Electronics Corporation Microprocessors CS80C286-12

Description
80C286 Microprocessor IC - 1 Core, 16-Bit 12.5MHz 68-PLCC (24.23x24.23)
Request a Quote Datasheet
Description
80C286 Microprocessor IC - 1 Core, 16-Bit 12.5MHz 68-PLCC (24.23x24.23)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - CS80C286-12-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
CS80C286-12-ND
Microprocessors CS80C286-12-ND
80C286 Microprocessor IC - 1 Core, 16-Bit 12.5MHz 68-PLCC (24.23x24.23)

80C286 Microprocessor IC - 1 Core, 16-Bit 12.5MHz 68-PLCC (24.23x24.23)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - CS80C286-12 - 039970-CS80C286-12 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - CS80C286-12
039970-CS80C286-12
Embedded - Embedded - Microprocessors - CS80C286-12 039970-CS80C286-12
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 039970-CS80C286-12 Packaging: Tube Core Processor: 80C286 Number of Cores/Bus Width: 1 Core, 16-Bit Speed: 12.5MHz Co-Processors/DSP: Math Engine; 80C287 Graphics Acceleration: No Voltage - I/O: 5.0V Categories: Integrated Circuits Supplier Device Package: 68-PLCC (24.23x24.23) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 68-LCC Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Family Part Number: 80C286 Manufacturer Pack Quantity: 126 MSL Level: 4 (72 Hours)

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 039970-CS80C286-12
Packaging: Tube
Core Processor: 80C286
Number of Cores/Bus Width: 1 Core, 16-Bit
Speed: 12.5MHz
Co-Processors/DSP: Math Engine; 80C287
Graphics Acceleration: No
Voltage - I/O: 5.0V
Categories: Integrated Circuits
Supplier Device Package: 68-PLCC (24.23x24.23)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 68-LCC
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Family Part Number: 80C286
Manufacturer Pack Quantity: 126
MSL Level: 4 (72 Hours)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - CS80C286-12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
CS80C286-12
Integrated Circuits (ICs) - Embedded - Microprocessors CS80C286-12
IC MPU 12.5MHZ 68PLCC

IC MPU 12.5MHZ 68PLCC

Supplier's Site
Microprocessors - CS80C286-12 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
CS80C286-12
Microprocessors CS80C286-12
80C286 Microprocessor IC - 1 Core, 16-Bit 12.5MHz 68-PLCC (24.23x24.23)

80C286 Microprocessor IC - 1 Core, 16-Bit 12.5MHz 68-PLCC (24.23x24.23)

Buy Now Datasheet
Microprocessors - CS80C286-12 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
CS80C286-12
Microprocessors CS80C286-12
80C286 Microprocessor IC - 1 Core, 16-Bit 12.5MHz 68-PLCC (24.23x24.23)

80C286 Microprocessor IC - 1 Core, 16-Bit 12.5MHz 68-PLCC (24.23x24.23)

Buy Now Datasheet
Embedded - Microprocessors - CS80C286-12 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
CS80C286-12
Embedded - Microprocessors CS80C286-12
IC MPU 80C286 12.5MHZ 68PLCC

IC MPU 80C286 12.5MHZ 68PLCC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number CS80C286-12-ND 039970-CS80C286-12 CS80C286-12 CS80C286-12 CS80C286-12
Product Name Microprocessors Embedded - Embedded - Microprocessors - CS80C286-12 Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Embedded - Microprocessors
Data Bus 16-Bit 16-Bit 16-Bit; 1 Core, 16-Bit
Microprocessor Family 80C286 80C286 80C286 80C286
Supply Voltage 5V 5.0V
Package Type LCCC; Other; 68-LCC (J-Lead) Other; 68-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

AM1808 Sitara Processor - AM1808EZCE4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
8 suppliers
Embedded - Microprocessors - AM29040-40KC\\W - Lingto Electronic Limited
Specs
Architecture RISC
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details