Intel Corporation 32-bit Embedded Microprocessor MPU A80386DX-16

Description
IC, Microprocessor, 32-BIT, Cmos, Pga, 132PIN, Ceramic IC, Microprocessor, 32-BIT, Cmos, Pga, 132PIN, Ceramic Product overview: A80386DX-16 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-A80386DX-16 can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC, Microprocessor, 32-BIT, Cmos, Pga, 132PIN, Ceramic IC, Microprocessor, 32-BIT, Cmos, Pga, 132PIN, Ceramic Product overview: A80386DX-16 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-A80386DX-16 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
32-bit Embedded Microprocessor MPU - 694-A80386DX-16 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit Embedded Microprocessor MPU
694-A80386DX-16
32-bit Embedded Microprocessor MPU 694-A80386DX-16
IC, Microprocessor, 32-BIT, Cmos, Pga, 132PIN, Ceramic IC, Microprocessor, 32-BIT, Cmos, Pga, 132PIN, Ceramic Product overview: A80386DX-16 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-A80386DX-16 can be used for catalog matching and distributor lookup.

IC, Microprocessor, 32-BIT, Cmos, Pga, 132PIN, Ceramic IC, Microprocessor, 32-BIT, Cmos, Pga, 132PIN, Ceramic Product overview: A80386DX-16 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-A80386DX-16 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - A80386DX-16 - 1017759-A80386DX-16 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - A80386DX-16
1017759-A80386DX-16
Embedded - Embedded - Microprocessors - A80386DX-16 1017759-A80386DX-16
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1017759-A80386DX-16 Packaging: Bulk Voltage: 5 V Frequency: 16 MHz Operating Supply Voltage: 5 V Access Time: 16 µs Number of Pins: 132 Categories: Embedded - Microprocessors Max Frequency: 16 MHz Alternative Parts (Cross-Reference): MC68EC020AA16; MC68020FE20E; MC68020FE16E; MC68EN302AG20BTA8038 6 DX16; A80386DX16; Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1017759-A80386DX-16
Packaging: Bulk
Voltage: 5 V
Frequency: 16 MHz
Operating Supply Voltage: 5 V
Access Time: 16 µs
Number of Pins: 132
Categories: Embedded - Microprocessors
Max Frequency: 16 MHz
Alternative Parts (Cross-Reference): MC68EC020AA16; MC68020FE20E; MC68020FE16E; MC68EN302AG20BTA80386 DX16; A80386DX16;
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.25 V
Min Supply Voltage: 4.75 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-A80386DX-16 1017759-A80386DX-16
Product Name 32-bit Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - A80386DX-16
Data Bus 32-Bit
Unlock Full Specs
to access all available technical data

Similar Products

AM1806 Sitara Processor - AM1806EZCED4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
6 suppliers
Embedded - Microprocessors - BSC9131NXE1KHKB - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC e500
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
32-bit 25MHz Embedded Microprocessor MPU - 694-5962-9583701QXA - ERSAELECTRONICS PTE. LTD.
Specs
Architecture RISC
Data Bus 32-Bit
Supply Voltage 3.3
View Details
3 suppliers