Renesas Electronics Corporation Interface - Interface - Specialized - CP82C59A CP82C59A

Description
Manufacturer: Intersil Corporation Win Source Part Number: 1162774-CP82C59A Manufacturer Homepage: www.intersil.com/cda /home RoHS State: Request Verification Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Intersil Corporation Win Source Part Number: 1162774-CP82C59A Manufacturer Homepage: www.intersil.com/cda /home RoHS State: Request Verification Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CP82C59A is a high-performance CMOS Priority Interrupt Controller designed to manage up to eight vectored priority interrupt sources, expandable to 64 through cascading. It operates with microprocessors such as the 80C286, 80286, 80C86/88, and 8086/88, making it versatile for various applications. The device features programmable interrupt modes and individual request masking, allowing for customized system configurations. It is available in multiple speed versions, including 5MHz, 8MHz, and 12.5MHz, with a low power consumption profile due to its static CMOS design. The CP82C59A is compatible with both TTL and CMOS logic levels and requires a single 5V power supply. It is offered in a 28-lead PDIP package and is RoHS compliant, making it suitable for commercial, industrial, and military applications.

Datasheet Summary
Powered by GS/AI

The CP82C59A is a high-performance CMOS Priority Interrupt Controller designed to manage up to eight vectored priority interrupt sources, expandable to 64 through cascading. It operates with microprocessors such as the 80C286, 80286, 80C86/88, and 8086/88, making it versatile for various applications. The device features programmable interrupt modes and individual request masking, allowing for customized system configurations. It is available in multiple speed versions, including 5MHz, 8MHz, and 12.5MHz, with a low power consumption profile due to its static CMOS design. The CP82C59A is compatible with both TTL and CMOS logic levels and requires a single 5V power supply. It is offered in a 28-lead PDIP package and is RoHS compliant, making it suitable for commercial, industrial, and military applications.

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - CP82C59A - 1162774-CP82C59A - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - CP82C59A
1162774-CP82C59A
Interface - Interface - Specialized - CP82C59A 1162774-CP82C59A
Manufacturer: Intersil Corporation Win Source Part Number: 1162774-CP82C59A Manufacturer Homepage: www.intersil.com/cda /home RoHS State: Request Verification Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Intersil Corporation
Win Source Part Number: 1162774-CP82C59A
Manufacturer Homepage: www.intersil.com/cda/home
RoHS State: Request Verification
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now
Interface - Specialized - CP82C59A - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
CP82C59A
Interface - Specialized CP82C59A
IC INTERFACE SPECIALIZED 28DIP

IC INTERFACE SPECIALIZED 28DIP

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
CP82C59A
Integrated Circuits (ICs) - Interface - Specialized CP82C59A
PRIORITY INTERRUPT CONTROLLER

PRIORITY INTERRUPT CONTROLLER

Supplier's Site
Specialized - CP82C59A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
CP82C59A
Specialized CP82C59A
Interface 28-PDIP

Interface 28-PDIP

Buy Now Datasheet
Specialized - CP82C59A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
CP82C59A
Specialized CP82C59A
Interface 28-PDIP

Interface 28-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1162774-CP82C59A CP82C59A CP82C59A CP82C59A
Product Name Interface - Interface - Specialized - CP82C59A Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized Specialized
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5366CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-446 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details