UART IC 1, UART Channel RS232 28-PDIP
IC UART/BRG 5V 16MHZ 28DIP Product overview: CP82C52Z from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 16MHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, 16MHZ, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-CP82C52Z can be used for catalog matching and distributor lookup.
Manufacturer: Intersil
Win Source Part Number: 771723-CP82C52Z
Packaging: Tube
Mounting Style: Through Hole
Package: 28-DIP (0.600", 15.24mm)
Operating Supply Voltage: 4.5 V ~ 5.5 V
Protocol: RS232
Number of Channels: 1, UART
With Modem Control: Yes
Family Name: 82C52
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-PDIP
Data Rate (Maximum): 1Mbps
Alternative Parts (Cross-Reference): CP82C52; CS82C52; CS82C52Z; CS82C5296;
Introduction Date: February 29, 1996
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
IC UART/BRG 5V 16MHZ 28DIP
UART IC 1, UART Channel RS232 28-PDIP
UART Interface IC PERIPH UART/BRG 5V 16MHZ COM /ANNEAL
IC UART/BRG 5V 16MHZ 28DIP
UART, 1MBAUD, 0 TO 70DEG C; No. of Channels:1 Channel; Data Rate:1Mbaud; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:DIP; No. of Pins:28Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | CP82C52Z-ND | 714-CP82C52Z | 771723-CP82C52Z | CP82C52Z | CP82C52Z | CP82C52Z | CP82C52Z | 84AC6572 |
| Product Name | UARTs (Universal Asynchronous Receiver Transmitter) | 5V 16MHZ Interface Transceiver IC | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - CP82C52Z | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) | UART Interface IC | UARTs (Universal Asynchronous Receiver Transmitter) | Uart, 1Mbaud, 0 To 70Deg C; No. Of Channels Renesas |
| Technology | RS232 | RS232; RS232 | ||||||
| Device Type | Receiver; UART | Transceiver | Receiver; Sensor Interface | Receiver; UART | UART | |||
| Supply Voltage | 5V; Other; 4.5V ~ 5.5V | Other; 4.5V ~ 5.5V | Other; 4.5 V ~ 5.5 V | Other; 4.5V ~ 5.5V | 5V | Other; 4.5V ~ 5.5V | Other; 4.5V | |
| Data Rate | 1000 kbps | 1000 kbps | 1000 kbps | 1000 kbps | 1000 to ? kbps | 1000 kbps | 1000 kbps |