The Intersil 82C55A is a high performance CMOS version of the industry standard 8255A and is manufactured using a self-aligned silicon gate CMOS process (Scaled SAJI IV). The MX82C55A has identical features as the X82C55 with the exception of no bus hold devices on the port pins. It is a general purpose programmable I/O device which may be used with many different microprocessors. There are 24 I/O pins which may be individually programmed in two groups of 12 and used in three major modes of operation. The high performance and industry standard configuration of the 82C55A make it compatible with the 80C86, 80C88 and other microprocessors.brbr
I/O Expander 24 Parallel 44-PLCC (16.58x16.58)
I/O Expander 24 Parallel 44-PLCC (16.58x16.58)
I/O Expander 24 Parallel 44-PLCC (16.58x16.58)
IC XPNDR PARALLEL 44PLCC Product overview: CMS82C55AZ96 from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-CMS82C55AZ96 can be used for catalog matching and distributor lookup.
IC I/O EXPANDER 24B 44PLCC
IC I/O EXPANDER 24B 44PLCC
I/O EXPANDER, 24 I/O, LCC-44; Chip Configuration:8bit; Bus Frequency:8MHz; IC Interface Type:Parallel; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:LCC; No. of Pins:44Pins; No. of I/O s:24I/O s RoHS Compliant: Yes
Interface - I/O Expanders PERI PRG-I/O 5V 8MHZ 44PLCC COMOKI PARTPL
I/O Expander 24 Parallel 44-PLCC (16.58x16.58)
| Renesas Electronics Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | CMS82C55AZ96 | 20-CMS82C55AZ96TR-ND | 749-CMS82C55AZ96 | CMS82C55AZ96 | CMS82C55AZ96 | 84AC6571 | CMS82C55AZ96 | CMS82C55AZ96 |
| Product Name | CMOS Programmable Peripheral Interface | I/O Expanders | Interface Transceiver IC | I/O Expanders | Integrated Circuits (ICs) - Interface - I-O Expanders | I/o Expander, 24 I/o, Lcc-44; Chip Configuration Renesas | Interface - I/O Expanders | I/O Expanders |
| Package Type | PLCC | 44-LCC (J-Lead) | Tape & Reel (TR) | 44-LCC (J-Lead) | LCC | PLCC-44 | 44-LCC (J-Lead) | |
| Technology | Parallel | Parallel | Parallel | |||||
| Device Type | Port / Bus Expander | Transceiver | Port / Bus Expander; Sensor Interface | Port / Bus Expander | ||||
| Supply Voltage | 5V; Other; 4.5V ~ 5.5V | Other; 4.5V ~ 5.5V | Other; 4.5V ~ 5.5V | Other | Other; 4.5V | Other; 4.5V ~ 5.5V |