Renesas Electronics Corporation Integrated Circuits (ICs) - Logic - Latches CD74LPT373AM

Description
IC D-TYPE TRANSP SGL 8:8 20SOIC
Description
IC D-TYPE TRANSP SGL 8:8 20SOIC

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Latches - CD74LPT373AM - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Latches
CD74LPT373AM
Integrated Circuits (ICs) - Logic - Latches CD74LPT373AM
IC D-TYPE TRANSP SGL 8:8 20SOIC

IC D-TYPE TRANSP SGL 8:8 20SOIC

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Logic Latches
Product Number CD74LPT373AM
Product Name Integrated Circuits (ICs) - Logic - Latches
Supply Voltage 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Latches - 1370959-HEF4043BT,652 - Win Source Electronics
Specs
Supply Voltage 3V ~ 15V
Low-level Output Current (Sink) 3 mA
High-level Output Current (Source) 3 mA
View Details
5 suppliers
CY74FCT2373T Octal D-Type Transparent Latches with 3-State Outputs and Series Damping Resistors - 74FCT2373CTSOCTE4 - Texas Instruments
Specs
Latch Type Transparent-D
Supply Voltage 5V; 5
Operating Current 0.2000 mA
View Details
5 suppliers
Dual 4-Bit Transparent Latch - 54116/J,K - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Latch Type D
Supply Voltage 7 V
Propagation Delay 11 ns
View Details