Renesas Electronics Corporation Integrated Circuits (ICs) - Logic - Latches CD74FCT844AM

Description
9-BIT DRIVER
Description
9-BIT DRIVER

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Latches - CD74FCT844AM - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Latches
CD74FCT844AM
Integrated Circuits (ICs) - Logic - Latches CD74FCT844AM
9-BIT DRIVER

9-BIT DRIVER

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Logic Latches
Product Number CD74FCT844AM
Product Name Integrated Circuits (ICs) - Logic - Latches
Unlock Full Specs
to access all available technical data

Similar Products

SN74LVC16373A 16-Bit Transparent D-Type Latch With 3-State Outputs - 74LVC16373ADGVRE4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
View Details
6 suppliers
Logic - Latches - 74ABT373AD,112 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
Latches - 74HC573DB-Q100J-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2V ~ 6V
View Details
4 suppliers
High Impedance Dual Clocked Latch - 1668/E - Lansdale Semiconductor, Inc.
Specs
Supply Voltage 0 to -8 VDC
Propagation Delay 1 ns
Operating Temperature -65 to 125 C (-85 to 257 F)
View Details