Renesas Electronics Corporation Integrated Circuits (ICs) - Logic - Latches CD74FCT162841CTSM

Description
FAST 20-BIT TRANSPARENT LATCH
Description
FAST 20-BIT TRANSPARENT LATCH

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Latches - CD74FCT162841CTSM - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Latches
CD74FCT162841CTSM
Integrated Circuits (ICs) - Logic - Latches CD74FCT162841CTSM
FAST 20-BIT TRANSPARENT LATCH

FAST 20-BIT TRANSPARENT LATCH

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Logic Latches
Product Number CD74FCT162841CTSM
Product Name Integrated Circuits (ICs) - Logic - Latches
Unlock Full Specs
to access all available technical data

Similar Products

CY74FCT162373T 16-Bit Transparent D-Type Latches with 3-State Outputs - 74FCT162373ATPACT - Texas Instruments
Specs
Latch Type D
Supply Voltage 5V; 5
Operating Current 0.5000 mA
View Details
7 suppliers
Latches - 74LVC573ADB,112-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.2V ~ 3.6V
View Details
3 suppliers
Logic - Latches - 74LVC573APW,112 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Quint D-Latch - 10575/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Latch Type Quint D
Supply Voltage (-)8 VDC
Propagation Delay 2.5 ns
View Details