RENESAS ELECTRONICS CORPORATION
CD4044BK -- INTEGRATED CIRCUITS (ICS) - LOGIC - LATCHES
Renesas Electronics Corporation
Integrated Circuits (ICs) - Logic - Latches
CD4044BK
Description
CMOS QUAD NAND R/S LATCH
-
Acme Chip Technology Co., Limited
Description
CMOS QUAD NAND R/S LATCH
Suppliers
Integrated Circuits (ICs) - Logic - Latches
CD4044BK
Supplier's Site
Technical Specifications
|
Product Category
|
Logic Latches |
|
Product Number
|
CD4044BK |
|
Product Name
|
Integrated Circuits (ICs) - Logic - Latches |
|
Supply Voltage
|
1.8V
|
Unlock Full Specs
to access all available technical data
Similar Products
Latch Type
D; Transparent-D
Low-level Output Current (Sink)
12 mA
High-level Output Current (Source)
12 mA
View Details
Latch Type
Transparent-D
Output Characteristics
3-State
Features
ESD Protection
View Details
7 suppliers
Latch Type
Addressable D
Supply Voltage
6
Operating Current
0.0800 mA
View Details
7 suppliers
Lansdale Semiconductor, Inc.
Supply Voltage
0 to -8 VDC
Propagation Delay
1 ns
Operating Temperature
-65 to 125 C (-85 to 257 F)
View Details