Renesas Electronics Corporation Discrete Semiconductor Products BUZ102AL

Description
Manufacturer: Intersil Win Source Part Number: 238312-BUZ102AL Category: Discrete Semiconductor Products Family: FETs - Single Family Name: BUZ102AL Alternative Parts (Cross-Reference): BUZ102ALE3045A; SPP80N06S2L-09; IPP80N06S2L-07; IPB80N06S2L09XT; Introduction Date: July 01, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Intersil Win Source Part Number: 238312-BUZ102AL Category: Discrete Semiconductor Products Family: FETs - Single Family Name: BUZ102AL Alternative Parts (Cross-Reference): BUZ102ALE3045A; SPP80N06S2L-09; IPP80N06S2L-07; IPB80N06S2L09XT; Introduction Date: July 01, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 238312-BUZ102AL - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
238312-BUZ102AL
Discrete Semiconductor Products 238312-BUZ102AL
Manufacturer: Intersil Win Source Part Number: 238312-BUZ102AL Category: Discrete Semiconductor Products Family: FETs - Single Family Name: BUZ102AL Alternative Parts (Cross-Reference): BUZ102ALE3045A; SPP80N06S2L-09; IPP80N06S2L-07; IPB80N06S2L09XT; Introduction Date: July 01, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 238312-BUZ102AL
Category: Discrete Semiconductor Products
Family: FETs - Single
Family Name: BUZ102AL
Alternative Parts (Cross-Reference): BUZ102ALE3045A; SPP80N06S2L-09; IPP80N06S2L-07; IPB80N06S2L09XT;
Introduction Date: July 01, 1996
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
50V 42A MOSFET Transistor
278-BUZ102AL
50V 42A MOSFET Transistor 278-BUZ102AL
Trans MOSFET N-CH 50V 42A Product overview: BUZ102AL from Intersil is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 42A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 42A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUZ102AL can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 50V 42A Product overview: BUZ102AL from Intersil is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 42A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 42A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUZ102AL can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 238312-BUZ102AL 278-BUZ102AL
Product Name Discrete Semiconductor Products 50V 42A MOSFET Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 2139173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT23; SOT-23
View Details
25V 30A MOSFET Transistor - 285-07N03LA - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Polarity N-Channel
PD 83000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
View Details
2 suppliers