Rochester Electronics Data Acquisition - Analog to Digital Converters (ADC) AD674BBR

Description
IC ADC 12BIT SAR 28SOIC
Description
IC ADC 12BIT SAR 28SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The AD674BBR is a 12-bit successive-approximation analog-to-digital converter (ADC) designed for high-speed data acquisition applications. It features a maximum conversion time of 15 µs and is compatible with both 8-bit and 16-bit microprocessor interfaces. The device supports multiple input ranges, including ±5 V, ±10 V, 0 V to 10 V, and 0 V to 20 V, making it versatile for various applications. This ADC includes an on-chip high-precision voltage reference and clock, requiring only power supplies and control signals for operation. The AD674BBR is designed using Analog Devices' BiMOS II process, which integrates high-performance bipolar analog circuitry with digital CMOS logic. It offers minimized offset, linearity, and scaling errors through active laser trimming. The device is available in a 28-lead plastic SOIC package and is specified for operation over a temperature range of -40°C to +85°C. It also includes versions compliant with MIL-STD-883 for military applications. The AD674BBR's combination of speed, precision, and flexibility makes it suitable for a wide range of data acquisition tasks in commercial, industrial, and military environments.

Datasheet Summary
Powered by GS/AI

The AD674BBR is a 12-bit successive-approximation analog-to-digital converter (ADC) designed for high-speed data acquisition applications. It features a maximum conversion time of 15 µs and is compatible with both 8-bit and 16-bit microprocessor interfaces. The device supports multiple input ranges, including ±5 V, ±10 V, 0 V to 10 V, and 0 V to 20 V, making it versatile for various applications. This ADC includes an on-chip high-precision voltage reference and clock, requiring only power supplies and control signals for operation. The AD674BBR is designed using Analog Devices' BiMOS II process, which integrates high-performance bipolar analog circuitry with digital CMOS logic. It offers minimized offset, linearity, and scaling errors through active laser trimming. The device is available in a 28-lead plastic SOIC package and is specified for operation over a temperature range of -40°C to +85°C. It also includes versions compliant with MIL-STD-883 for military applications. The AD674BBR's combination of speed, precision, and flexibility makes it suitable for a wide range of data acquisition tasks in commercial, industrial, and military environments.

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Analog to Digital Converters (ADC) - AD674BBR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
AD674BBR
Data Acquisition - Analog to Digital Converters (ADC) AD674BBR
IC ADC 12BIT SAR 28SOIC

IC ADC 12BIT SAR 28SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD674BBR
Product Name Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Parallel; Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1904798 - RS Components, Ltd.
Specs
Interface Type 1-wire
Package Type Tdfn-ep
Features Single-Supply
View Details
ADC084S101 4 Channel, 500 ksps to 1 Msps, 8-Bit A/D Converter - ADC084S101CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
Isolation, Si8935/36/37 Isolated Delta-Sigma Modulator for Voltage Measurement - Si8936B-IS - Skyworks Solutions, Inc.
Specs
Package Type NB SOIC8
ADC Type Sigma-Delta
Input Type Single-Ended
View Details