Renesas Electronics Corporation Application Specific Clock/Timing 9FGV1006BQ532LTGI

Description
Clock Generator Clock Generator IC 325MHz 1 Output 16-LGA (3x3)
Datasheet
Description
Clock Generator Clock Generator IC 325MHz 1 Output 16-LGA (3x3)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Application Specific Clock/Timing - 9FGV1006BQ532LTGI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Clock/Timing
9FGV1006BQ532LTGI
Application Specific Clock/Timing 9FGV1006BQ532LTGI
Clock Generator Clock Generator IC 325MHz 1 Output 16-LGA (3x3)

Clock Generator Clock Generator IC 325MHz 1 Output 16-LGA (3x3)

Buy Now
Clock/Timing - Application Specific - 9FGV1006BQ532LTGI - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
9FGV1006BQ532LTGI
Clock/Timing - Application Specific 9FGV1006BQ532LTGI
LGA 3.00X3.00X1.10 MM, 0.50MM PI

LGA 3.00X3.00X1.10 MM, 0.50MM PI

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 9FGV1006BQ532LTGI 9FGV1006BQ532LTGI
Product Name Application Specific Clock/Timing Clock/Timing - Application Specific
Device Type Clock Generator Clock Generator
Bus Interface CMOS; ECL; PECL; LVPECL; LVDS; HCSL, LVCMOS, LVDS, LVPECL
Package Type Surface Mount; 16-TFLGA Exposed Pad Surface Mount; Surface Mount
Supply Voltage 1.71 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generators, PLLs, Frequency Synthesizers - SI4136-F-GMR-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; 28-VFQFN Exposed Pad
View Details
4 suppliers
Real Time Clocks - 1905155 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Pdip
Features / Standards RoHS
View Details
Rtc, I2C, Rv-4162, 20Ppm, 8Son; Date Format Micro Crystal - 09X0517 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type LCC
Supply Voltage 1 to 4.4 volts
View Details
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CY22801SXC-030 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Yes; Clock Generator
Bus Interface 1
Package Type SOIC
View Details
2 suppliers