The CY2292FXC is a three-phase locked loop (PLL) general-purpose EPROM-programmable clock generator designed to generate up to three custom frequencies from a single external source. It supports an input frequency range of 10 MHz to 25 MHz and can output frequencies from 76.923 kHz to 90 MHz at 5 V and 76.923 kHz to 66.6 MHz at 3.3 V. The device features low-skew, low-jitter outputs and offers both factory programmable and field programmable options. It operates within a commercial temperature range of 0 °C to 70 °C and can be configured for either 3.3 V or 5 V operation. The CY2292FXC is housed in a 16-pin SOIC package, making it suitable for applications where board space is a consideration. Power management features include shutdown, output enable, and suspend modes, enhancing its utility in low-power applications.
Home // Products // Clocks and timing solutions // CYPRESS™ Clock generators // CY2292FXC
"Clock Generator, Fanout Distribution IC 66.6MHz, 90MHz 1 16-SOIC (0.154"", 3.90mm Width)"
Processor Specific Clock Generator, 90MHz, CMOS, PDSO16
IC CLOCK GENERATOR 16SOIC Product overview: CY2292FXC from Infineon Technologies is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CY2292FXC can be used for catalog matching and distributor lookup.
CLOCK GENERATOR, 90MHZ, SOIC-16; Clock IC Type:Clock Generator; Frequency:90MHz; No. of Outputs:6Outputs; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Clock IC Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:0°C RoHS Compliant: Yes
Clock Generator, Fanout Distribution IC 66.6MHz, 90MHz 1 16-SOIC (0.154", 3.90mm Width)
| Infineon Technologies AG | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | CY2292FXC | 448-CY2292FXC-ND | CY2292FXC | 728-CY2292FXC | 19M5915 | CY2292FXC |
| Product Name | Clocks and timing solutions - CYPRESS™ Clock generators - CY2292FXC | Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Clock Generator, 90Mhz, Soic-16; Clock Ic Type Cypress Infineon Technologies | Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Clock Generator | Clock Generator | Real Time Clock; Clock Generator | Clock Generator; Real Time Clock; Clock Generator | Clock Generator | |
| Bus Interface | CMOS | CMOS | CMOS | CMOS | CMOS; CMOS | |
| Package Type | PG-DSO-16 | Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)" | Tube | SOIC | Surface Mount; SOIC; 16-SOIC (0.154\", 3.90mm Width) | |
| Supply Voltage | 3 to 5.5 volts | 3.3 to 5 volts | 3.3 to 5 volts | 3 to 3.6 volts | 3.3 to 5 volts |