1-Line To 18-Line Clock Driver With I2C Control Interface 48-SSOP
Low Skew Clock Driver, 318 Series, 18 True Output(s), 0 Inverted Output(s), PDSO48
Manufacturer: Texas Instruments
Win Source Part Number: 1160558-CDC318ADLR
Packaging: Reel - TR
Type: Fanout Buffer (Distribution), Data
Operating Temperature Range: 0°C ~ 70°C
Package: 48-BSSOP (0.295", 7.50mm Width)
Frequency - Max: 100MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.135 V ~ 3.465 V
Input: LVTTL
Output: LVTTL, TTL
Family Name: CDC318
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-SSOP
Alternative Parts (Cross-Reference): CY2318ANZPVC-11T; CY2318ANZPVXC-11; CY2318ANZPVC-11;
Introduction Date: December 01, 2004
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
"Clock Fanout Buffer (Distribution), Data IC 1:18 100MHz 48-BSSOP (0.295"", 7.50mm Width)"
"Clock Fanout Buffer (Distribution), Data IC 1:18 100MHz 48-BSSOP (0.295"", 7.50mm Width)"
IC CLK BUFFER 1:18 100MHZ 48SSOP
IC CLK BUFFER 1:18 100MHZ 48SSOP
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CDC318ADLR | CDC318ADLR | 1160558-CDC318ADLR | 296-CDC318ADLRTR-ND | CDC318ADLR | CDC318ADLR |
| Product Name | CDC318A 1-Line To 18-Line Clock Driver With I2C Control Interface | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC318ADLR | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers | Clock Buffers, Drivers | |
| Device Type | Clock Driver | Real Time Clock; Clock Driver | Clock Driver | Clock Driver | Clock Driver | Fanout Buffer (Distribution), Data; Clock Driver |
| Bus Interface | LVTTL, TTL | TTL; LVTTL, TTL | LVTTL | LVTTL, TTL | ||
| Package Type | SSOP | SOP; SSOP | Surface Mount | Surface Mount; "48-BSSOP (0.295"", 7.50mm Width)" | Surface Mount; Surface Mount | Surface Mount; SSOP; Surface Mount |
| Frequency | 100 MHz | 100 MHz | 100 MHz | 100 MHz |