Clock Generator IC 325MHz 1 24-WFQFN Exposed Pad
IC CLOCK GENERATOR 24VFQFPN
IC CLOCK GENERATOR 24VFQFPN
PROG CLOCK GENERATOR, 325MHZ, VFQFPN-24; Clock IC Type:Programmable Clock Generator; Frequency:325MHz; No. of Outputs:4Outputs; Supply Voltage Min:1.71V; Supply Voltage Max:3.465V; Clock IC Case Style:VFQFPN; No. of Pins:24Pins; RoHS Compliant: Yes
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 9FGV1001B004NBGI | 9FGV1001B004NBGI | 9FGV1001B004NBGI | 65AC6685 |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Prog Clock Generator, 325Mhz, Vfqfpn-24; Clock Ic Type Renesas |
| Device Type | Clock Generator | Clock Generator | Clock Generator; Clock Generator | Programmable Clock Generator; Real Time Clock; Clock Generator |
| Bus Interface | CMOS; ECL; PECL; LVPECL; LVDS; HCSL, LVCMOS, LVDS, LVPECL | CMOS; ECL; PECL; LVPECL; LVDS; HCSL, LVCMOS, LVDS, LVPECL | ||
| Package Type | Surface Mount; 24-WFQFN Exposed Pad | Surface Mount; Surface Mount | VFQFPN | |
| Supply Voltage | 1.71 to 3.46 volts | 1.71 to 3.46 volts | 1.71 to 3.46 volts |