The CY22381FXIT is an 8-pin SOIC package programmable clock generator with three integrated PLLs, designed to generate up to three configurable output clocks from a reference oscillator or external clock input operating at 3.3V. It supports crystal frequencies from 8 MHz to 30 MHz or external clock inputs from 1 MHz to 166 MHz, features field-programmable flash memory, and includes power management options such as shutdown and output enable. The device operates across an industrial temperature range of -40°C to 85°C and is supplied in tape and reel packaging.
Home // Products // Clocks and timing solutions // CYPRESS™ Clock generators // CY22381FXIT
"Clock Generator, Fanout Distribution IC 166MHz 1 8-SOIC (0.154"", 3.90mm Width)"
IC CLOCK GENERATOR 8SOIC Product overview: CY22381FXIT from Infineon Technologies is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CY22381FXIT can be used for catalog matching and distributor lookup.
IC CLOCK GEN PROG 8-SOIC
IC CLOCK GEN PROG 8-SOIC
Clock Generator, Fanout Distribution IC 166MHz 1 8-SOIC (0.154", 3.90mm Width)
| Infineon Technologies AG | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CY22381FXIT | 448-CY22381FXITTR-ND | 728-CY22381FXIT | CY22381FXIT | CY22381FXIT | CY22381FXIT |
| Product Name | Clocks and timing solutions - CYPRESS™ Clock generators - CY22381FXIT | Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Clock Generator, Fanout Distribution; Clock Generator | Clock Generator | |
| Bus Interface | CMOS | CMOS | CMOS | CMOS | CMOS; CMOS | |
| Package Type | PG-DSO-8 | Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Tape & Reel (TR) | Surface Mount; Surface Mount | Surface Mount; SOIC; Surface Mount | Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width) |
| Supply Voltage | 3.13 to 3.45 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts |