Texas Instruments CDCM6208 2:8 Ultra Low Power, Low Jitter Clock Generator CDCM6208V1RGZR

Description
2:8 Ultra Low Power, Low Jitter Clock Generator 48-VQFN -40 to 85
Request a Quote
Description
2:8 Ultra Low Power, Low Jitter Clock Generator 48-VQFN -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CDCM6208 is a low-jitter, low-power clock generator that produces eight clock outputs from one of two input sources, supporting LVPECL-like, CML, LVDS-like, HCSL, or LVCMOS signaling with output frequencies up to 800 MHz. It features fractional dividers for frequency accuracy better than 1 ppm and can be programmed via SPI, I2C, or pin configuration. The device operates from -40°C to 85°C and is packaged in a 7.00 mm × 7.00 mm VQFN-48 package. Typical power consumption is 0.5 W with a jitter performance of 265 fs-rms as a synthesizer or 1.6 ps-rms as a jitter cleaner.

Datasheet Summary
Powered by GS/AI

The CDCM6208 is a low-jitter, low-power clock generator that produces eight clock outputs from one of two input sources, supporting LVPECL-like, CML, LVDS-like, HCSL, or LVCMOS signaling with output frequencies up to 800 MHz. It features fractional dividers for frequency accuracy better than 1 ppm and can be programmed via SPI, I2C, or pin configuration. The device operates from -40°C to 85°C and is packaged in a 7.00 mm × 7.00 mm VQFN-48 package. Typical power consumption is 0.5 W with a jitter performance of 265 fs-rms as a synthesizer or 1.6 ps-rms as a jitter cleaner.

Suppliers

Company
Product
Description
Supplier Links
CDCM6208 2:8 Ultra Low Power, Low Jitter Clock Generator - CDCM6208V1RGZR - Texas Instruments
Dallas, TX, United States
CDCM6208 2:8 Ultra Low Power, Low Jitter Clock Generator
CDCM6208V1RGZR
CDCM6208 2:8 Ultra Low Power, Low Jitter Clock Generator CDCM6208V1RGZR
2:8 Ultra Low Power, Low Jitter Clock Generator 48-VQFN -40 to 85

2:8 Ultra Low Power, Low Jitter Clock Generator 48-VQFN -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCM6208V1RGZR
086183-CDCM6208V1RGZR
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCM6208V1RGZR 086183-CDCM6208V1RGZR
Manufacturer: Texas Instruments Win Source Part Number: 086183-CDCM6208V1RGZ R Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: CML, LVCMOS, LVDS, LVPECL, Crystal Output: CML, HCSL, LVCMOS, LVDS, LVPECL PLL: Yes with Bypass Family Name: CDCM6208 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-VQFN (7x7) Supply Voltage - Operating: 1.71 V to 3.465 V Maximum Input Frequency: 800MHz Differential - Input and Output: Yes/Yes Alternative Parts (Cross-Reference): CDCM6208V1RGZT; Introduction Date: May 18, 2012 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 086183-CDCM6208V1RGZR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CML, LVCMOS, LVDS, LVPECL, Crystal
Output: CML, HCSL, LVCMOS, LVDS, LVPECL
PLL: Yes with Bypass
Family Name: CDCM6208
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-VQFN (7x7)
Supply Voltage - Operating: 1.71 V to 3.465 V
Maximum Input Frequency: 800MHz
Differential - Input and Output: Yes/Yes
Alternative Parts (Cross-Reference): CDCM6208V1RGZT;
Introduction Date: May 18, 2012
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 296-36574-6-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
296-36574-6-ND
Clock Generators, PLLs, Frequency Synthesizers 296-36574-6-ND
Clock Generator IC 800MHz 1 48-VFQFN Exposed Pad

Clock Generator IC 800MHz 1 48-VFQFN Exposed Pad

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 296-36574-2-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
296-36574-2-ND
Clock Generators, PLLs, Frequency Synthesizers 296-36574-2-ND
Clock Generator IC 800MHz 1 48-VFQFN Exposed Pad

Clock Generator IC 800MHz 1 48-VFQFN Exposed Pad

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 296-36574-1-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
296-36574-1-ND
Clock Generators, PLLs, Frequency Synthesizers 296-36574-1-ND
Clock Generator IC 800MHz 1 48-VFQFN Exposed Pad

Clock Generator IC 800MHz 1 48-VFQFN Exposed Pad

Buy Now Datasheet
Singapore, Singapore
0.008MHz 250MHz 800MHz VQFN Clock and Timing IC
728-CDCM6208V1RGZR
0.008MHz 250MHz 800MHz VQFN Clock and Timing IC 728-CDCM6208V1RGZR
Clock Generator 0.008MHz to 250MHz-IN 800MHz-OUT 48-Pin VQFN EP T/R Product overview: CDCM6208V1RGZR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.008MHz, 250MHz, 800MHz, VQFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 0.008MHz, 250MHz, 800MHz, VQFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCM6208V1RGZR can be used for catalog matching and distributor lookup.

Clock Generator 0.008MHz to 250MHz-IN 800MHz-OUT 48-Pin VQFN EP T/R Product overview: CDCM6208V1RGZR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.008MHz, 250MHz, 800MHz, VQFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 0.008MHz, 250MHz, 800MHz, VQFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCM6208V1RGZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock Generator/cleaner, 250Mhz, Vqfn-48; Clock Ic Type Texas Instruments - 27AJ3615 - Newark, An Avnet Company
Chicago, IL, United States
Clock Generator/cleaner, 250Mhz, Vqfn-48; Clock Ic Type Texas Instruments
27AJ3615
Clock Generator/cleaner, 250Mhz, Vqfn-48; Clock Ic Type Texas Instruments 27AJ3615
CLOCK GENERATOR/CLEANER, 250MHZ, VQFN-48; Clock IC Type:Clock Generator, Jitter Cleaner; Frequency:250MHz; No. of Outputs:8Outputs; Supply Voltage Min:1.71V; Supply Voltage Max:3.465V; Clock IC Case Style:VQFN; No. of Pins:48Pins; RoHS Compliant: Yes

CLOCK GENERATOR/CLEANER, 250MHZ, VQFN-48; Clock IC Type:Clock Generator, Jitter Cleaner; Frequency:250MHz; No. of Outputs:8Outputs; Supply Voltage Min:1.71V; Supply Voltage Max:3.465V; Clock IC Case Style:VQFN; No. of Pins:48Pins; RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCM6208V1RGZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CDCM6208V1RGZR
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CDCM6208V1RGZR
IC CLOCK GENERATOR 48VQFN

IC CLOCK GENERATOR 48VQFN

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCM6208V1RGZR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
CDCM6208V1RGZR
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers CDCM6208V1RGZR
IC CLK GEN 2:8 LOW JITTER 48VQFN

IC CLK GEN 2:8 LOW JITTER 48VQFN

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - CDCM6208V1RGZR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
CDCM6208V1RGZR
Clock Generators, PLLs, Frequency Synthesizers CDCM6208V1RGZR
Clock Generator IC 800MHz 1 48-VFQFN Exposed Pad

Clock Generator IC 800MHz 1 48-VFQFN Exposed Pad

Buy Now
Clock Generators, PLLs, Frequency Synthesizers - CDCM6208V1RGZR - ODG (Origin Data Global)
Shenzhen, China
Clock Generators, PLLs, Frequency Synthesizers
CDCM6208V1RGZR
Clock Generators, PLLs, Frequency Synthesizers CDCM6208V1RGZR
IC CLK GEN 2:8 LOW JITTER 48VQFN

IC CLK GEN 2:8 LOW JITTER 48VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category IC Clocks IC Clocks IC Clocks IC Timers IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number CDCM6208V1RGZR 086183-CDCM6208V1RGZR 296-36574-6-ND 728-CDCM6208V1RGZR 27AJ3615 CDCM6208V1RGZR CDCM6208V1RGZR CDCM6208V1RGZR CDCM6208V1RGZR
Product Name CDCM6208 2:8 Ultra Low Power, Low Jitter Clock Generator Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCM6208V1RGZR Clock Generators, PLLs, Frequency Synthesizers 0.008MHz 250MHz 800MHz VQFN Clock and Timing IC Clock Generator/cleaner, 250Mhz, Vqfn-48; Clock Ic Type Texas Instruments Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Clock Generator Clock Generator, Jitter Cleaner; Real Time Clock; Clock Generator Yes with Bypass; Clock Generator Clock Generator Clock Generator Clock Generator; Clock Generator
Bus Interface CML CMOS; ECL; PECL; LVPECL; LVDS; CML, HCSL, LVCMOS, LVDS, LVPECL LVPECL; LVCMOS 1 CMOS; ECL; PECL; LVPECL; LVDS; CML, HCSL, LVCMOS, LVDS, LVPECL CML, HCSL, LVCMOS, LVDS, LVPECL
Package Type VQFN Surface Mount; 48-VQFN (7x7) Surface Mount; 48-VFQFN Exposed Pad Tape and Reel VQFN Surface Mount; Surface Mount Surface Mount; 48-VFQFN Exposed Pad Surface Mount; Surface Mount
Frequency 800 MHz 800 MHz 800 MHz 250 MHz 250 MHz 800 MHz 800 MHz 800 MHz
Unlock Full Specs
to access all available technical data