Renesas Electronics Corporation Application Specific Clock/Timing 97ULP844AH

Description
Memory, DDR2 Clock Buffer/Driver, Zero Delay Buffer, Multiplexer IC 370MHz 1 Output 28-CABGA (4.0x4.5)
Datasheet
Description
Memory, DDR2 Clock Buffer/Driver, Zero Delay Buffer, Multiplexer IC 370MHz 1 Output 28-CABGA (4.0x4.5)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Application Specific Clock/Timing - 97ULP844AH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Clock/Timing
97ULP844AH
Application Specific Clock/Timing 97ULP844AH
Memory, DDR2 Clock Buffer/Driver, Zero Delay Buffer, Multiplexer IC 370MHz 1 Output 28-CABGA (4.0x4.5)

Memory, DDR2 Clock Buffer/Driver, Zero Delay Buffer, Multiplexer IC 370MHz 1 Output 28-CABGA (4.0x4.5)

Buy Now Datasheet
Clock/Timing - Application Specific - 97ULP844AH - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
97ULP844AH
Clock/Timing - Application Specific 97ULP844AH
IC CLOCK DRIVER 1.8V LP 28-BGA

IC CLOCK DRIVER 1.8V LP 28-BGA

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 97ULP844AH 97ULP844AH
Product Name Application Specific Clock/Timing Clock/Timing - Application Specific
Device Type Clock Driver Clock Generator
Bus Interface SSTL-18
Package Type Surface Mount; 28-VFBGA Surface Mount; Surface Mount
Supply Voltage 1.7 to 1.9 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generators, PLLs, Frequency Synthesizers - 863-570BCC000433DGRTR-ND - DigiKey
Specs
Device Type Clock Generator
Package Type Surface Mount; 8-SMD, No Lead
View Details
CD74HC4046A High Speed CMOS Logic Phase-Locked-Loop with VCO - CD74HC4046APWRG4 - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP,SO,SOIC,TSSOP
Supply Voltage 2 to 6 volts
View Details
5 suppliers
I²C Real-Time Clock Module - RV-3028-C8 - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface CMOS; I2C
Package Type Surface Mount
View Details
Clock Generators, PLLs, Frequency Synthesizers - CY2308AZXC-20-ND - DigiKey
Specs
Device Type Clock Generator
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Features / Standards Lead-Free
View Details
2 suppliers