Renesas Electronics Corporation Interface - Interface - CODECs - 92HD99B2X5NDGXWCX 92HD99B2X5NDGXWCX

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1003799-92HD99B2X5ND GXWCX Packaging: Bulk Length: 5 mm Mounting: SMD (SMT) Thickness: 900 µm Number of A/D Converters: 2 Number of Pins: 40 Number of D/A Converters: 2 Width: 5 mm Categories: Interface - CODECs Case / Package: QFN Sampling Rate: 192 ksps Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant Radiation Hardening: No
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1003799-92HD99B2X5ND GXWCX Packaging: Bulk Length: 5 mm Mounting: SMD (SMT) Thickness: 900 µm Number of A/D Converters: 2 Number of Pins: 40 Number of D/A Converters: 2 Width: 5 mm Categories: Interface - CODECs Case / Package: QFN Sampling Rate: 192 ksps Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant Radiation Hardening: No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - CODECs - 92HD99B2X5NDGXWCX - 1003799-92HD99B2X5NDGXWCX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - 92HD99B2X5NDGXWCX
1003799-92HD99B2X5NDGXWCX
Interface - Interface - CODECs - 92HD99B2X5NDGXWCX 1003799-92HD99B2X5NDGXWCX
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1003799-92HD99B2X5ND GXWCX Packaging: Bulk Length: 5 mm Mounting: SMD (SMT) Thickness: 900 µm Number of A/D Converters: 2 Number of Pins: 40 Number of D/A Converters: 2 Width: 5 mm Categories: Interface - CODECs Case / Package: QFN Sampling Rate: 192 ksps Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant Radiation Hardening: No

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1003799-92HD99B2X5NDGXWCX
Packaging: Bulk
Length: 5 mm
Mounting: SMD (SMT)
Thickness: 900 µm
Number of A/D Converters: 2
Number of Pins: 40
Number of D/A Converters: 2
Width: 5 mm
Categories: Interface - CODECs
Case / Package: QFN
Sampling Rate: 192 ksps
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1003799-92HD99B2X5NDGXWCX
Product Name Interface - Interface - CODECs - 92HD99B2X5NDGXWCX
Device Type Sensor Interface; Storage Interface; Codec
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
RF Front End (LNA + PA) - 2312-QPF4559TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details
Interface Transceiver IC - 702-SI3019-KT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature 0 C (32 F)
View Details
3 suppliers
TLV320AIC3120 Low-Power Audio CODEC With miniDSP and 2.5-W Mono Class-D Speaker Amplifier - TLV320AIC3120IRHBT - Texas Instruments
Specs
Device Type Codec
Features RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
8 suppliers