Low-Power Audio CODEC With miniDSP and 2.5-W Mono Class-D Speaker Amplifier 32-VQFN -40 to 85
24-bit PCM Audio Codec, 2ADC/1DAC, 32-Pin VQFN EP, 192ksps Product overview: TLV320AIC3120IRHBT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, VQFN, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC3120IRH
Audio Interface 32 b I²C, Serial 32-VQFN (5x5)
Audio Interface 32 b I²C, Serial 32-VQFN (5x5)
Audio Interface 32 b I²C, Serial 32-VQFN (5x5)
Manufacturer: Texas Instruments
Win Source Part Number: 1109394-TLV320AIC312
Packaging: Reel - TR
Type: Audio
Mounting: SMD (SMT)
Data Interface: I2C, Serial
Resolution (Bits): 32 b
Number of ADCs / DACs: 1 / 1
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 91 / 95
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-VQFN (5x5)
Analog Supply Voltage: 2.7 V to 3.6 V
Digital Supply Voltage: 1.65 V to 1.95 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Audio Interface 32 b I²C, Serial 32-VQFN (5x5)
IC CODEC AUD AMP CLASS D 32QFN
IC CODEC AUD AMP CLASS D 32QFN
AUDIO CODEC, MONO, VQFN-32; Audio CODEC Type:Mono; No. of ADCs:1; No. of DACs:1; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Sampling Rate:192kSPS; Audio IC Case Style:VQFN; No. of Pins:32Pins; No. of Input RoHS Compliant: Yes
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLV320AIC3120IRHBT | 716-TLV320AIC3120IRHBT | 296-25815-2-ND | 1109394-TLV320AIC3120IRHBT | TLV320AIC3120IRHBT | TLV320AIC3120IRHBT | TLV320AIC3120IRHBT | 29AH7897 |
| Product Name | TLV320AIC3120 Low-Power Audio CODEC With miniDSP and 2.5-W Mono Class-D Speaker Amplifier | VQFN Interface Transceiver IC | CODECS | Interface - Interface - CODECs - TLV320AIC3120IRHBT | CODECS | Interface - CODECs | CODECS | Audio Codec, Mono, Vqfn-32; Audio Codec Type Texas Instruments |
| Device Type | Codec | Transceiver | Codec | Sensor Interface | Codec | Sensor Interface; Codec | Audio | Codec |
| Features | RoHS | RoHS | RoHS | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | VQFN | VQFN EP | 32-VFQFN Exposed Pad | 32-VQFN (5x5) | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad |