Renesas Electronics Corporation Interface - Interface - CODECs - 92HD95B2X3NDGXZAX8 92HD95B2X3NDGXZAX8

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 985288-92HD95B2X3NDG XZAX8 Packaging: Tape & Reel Mounting: SMD (SMT) Number of A/D Converters: 2 Number of Pins: 40 Number of D/A Converters: 2 Categories: Interface - CODECs Case / Package: QFN Sampling Rate: 192 ksps Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 985288-92HD95B2X3NDG XZAX8 Packaging: Tape & Reel Mounting: SMD (SMT) Number of A/D Converters: 2 Number of Pins: 40 Number of D/A Converters: 2 Categories: Interface - CODECs Case / Package: QFN Sampling Rate: 192 ksps Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - CODECs - 92HD95B2X3NDGXZAX8 - 985288-92HD95B2X3NDGXZAX8 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - 92HD95B2X3NDGXZAX8
985288-92HD95B2X3NDGXZAX8
Interface - Interface - CODECs - 92HD95B2X3NDGXZAX8 985288-92HD95B2X3NDGXZAX8
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 985288-92HD95B2X3NDG XZAX8 Packaging: Tape & Reel Mounting: SMD (SMT) Number of A/D Converters: 2 Number of Pins: 40 Number of D/A Converters: 2 Categories: Interface - CODECs Case / Package: QFN Sampling Rate: 192 ksps Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 985288-92HD95B2X3NDGXZAX8
Packaging: Tape & Reel
Mounting: SMD (SMT)
Number of A/D Converters: 2
Number of Pins: 40
Number of D/A Converters: 2
Categories: Interface - CODECs
Case / Package: QFN
Sampling Rate: 192 ksps
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Radiation Hardening: No

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 985288-92HD95B2X3NDGXZAX8
Product Name Interface - Interface - CODECs - 92HD95B2X3NDGXZAX8
Device Type Sensor Interface; Storage Interface; Codec
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5366CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Interface Transceiver IC - 702-PEB2236NV2.1GIPAT-2 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.75V ~ 5.25V
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Human Machine Interface (HMI) - 762-6203/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface - Interface - Sensor and Detector Interfaces - AD9846AJSTZ - 910095-AD9846AJSTZ - Win Source Electronics
Specs
Operating Temperature -20 to 85 C (-4 to 185 F)
Package Type QFP; 48-LQFP (7x7)
View Details
2 suppliers