"Zero Delay Buffer IC 133MHz 1 16-SSOP (0.154"", 3.90mm Width)"
IC BUFFER ZD HI PERFORM 16-SSOP
IC ZD BUFFER 16QSOP
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 9112AF-17LFT-ND | 9112AF-17LFT | 9112AF-17LFT |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Zero Delay Buffer; Clock Generator |
| Bus Interface | Clock | Clock | |
| Package Type | Surface Mount; SSOP; "16-SSOP (0.154"", 3.90mm Width)" | Surface Mount; Surface Mount | SSOP |
| Supply Voltage | 2.97 to 5.5 volts | 2.97 to 5.5 volts |