VFQFPN 6.00X6.00X0.90 MM, 0.50MM
Clock Generator IC 1.228GHz 1 40-VFQFN Exposed Pad
VFQFPN 6.00X6.00X0.90 MM, 0.50MM
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 8T49N008A-059NLGI | 8T49N008A-059NLGI | 8T49N008A-059NLGI |
| Product Name | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator; Clock Generator |
| Package Type | Surface Mount; Surface Mount | Surface Mount; 40-VFQFN Exposed Pad | |
| Frequency | 1228 MHz | 1228 MHz | 1228 MHz |
| Bus Interface | ECL; PECL; LVPECL; LVDS; LVDS, LVPECL | ECL; PECL; LVPECL; LVDS; LVDS, LVPECL |