Renesas Electronics Corporation Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 8S89871ANLGI8

Description
Win Source Part Number: 1377647-8S89871ANLGI 8 Category: Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 42 pct. Type: Buffer/Driver MSL Level: 1 (Unlimited) Mfr: Renesas Electronics America Inc Product Status: Obsolete Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-VFQFPN (3x3) Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Voltage - Supply: 2.375V ~ 3.6V Output: LVPECL Number of Circuits: 1 Input: CML, LVDS, LVPECL Frequency - Max: 3.2 GHz
Request a Quote Datasheet
Description
Win Source Part Number: 1377647-8S89871ANLGI 8 Category: Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 42 pct. Type: Buffer/Driver MSL Level: 1 (Unlimited) Mfr: Renesas Electronics America Inc Product Status: Obsolete Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-VFQFPN (3x3) Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Voltage - Supply: 2.375V ~ 3.6V Output: LVPECL Number of Circuits: 1 Input: CML, LVDS, LVPECL Frequency - Max: 3.2 GHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers - 1377647-8S89871ANLGI8 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1377647-8S89871ANLGI8
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1377647-8S89871ANLGI8
Win Source Part Number: 1377647-8S89871ANLGI 8 Category: Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 42 pct. Type: Buffer/Driver MSL Level: 1 (Unlimited) Mfr: Renesas Electronics America Inc Product Status: Obsolete Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-VFQFPN (3x3) Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Voltage - Supply: 2.375V ~ 3.6V Output: LVPECL Number of Circuits: 1 Input: CML, LVDS, LVPECL Frequency - Max: 3.2 GHz

Win Source Part Number: 1377647-8S89871ANLGI8
Category: Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 42 pct.
Type: Buffer/Driver
MSL Level: 1 (Unlimited)
Mfr: Renesas Electronics America Inc
Product Status: Obsolete
Package / Case: 16-VFQFN Exposed Pad
Supplier Device Package: 16-VFQFPN (3x3)
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: EAR99
Voltage - Supply: 2.375V ~ 3.6V
Output: LVPECL
Number of Circuits: 1
Input: CML, LVDS, LVPECL
Frequency - Max: 3.2 GHz

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - 8S89871ANLGI8 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
8S89871ANLGI8
Clock/Timing - Clock Buffers, Drivers 8S89871ANLGI8
CLOCK SYNTHESIZE/GENERATOR /PLL

CLOCK SYNTHESIZE/GENERATOR/PLL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 1377647-8S89871ANLGI8 8S89871ANLGI8
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver
Bus Interface ECL; PECL; LVPECL; LVPECL
Package Type 16-VFQFN Exposed Pad Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4153BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 4000 MHz
View Details
Clock Generators, PLLs, Frequency Synthesizers - CY2309CZXI-1H-ND - DigiKey
Specs
Device Type Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
View Details
3 suppliers
Application Specific Clock/Timing - CY28323OXC - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; HCSL, LVCMOS
Package Type Surface Mount; SSOP; 48-BSSOP (0.295\", 7.50mm Width)
View Details
2 suppliers
Clock and Timing IC - 728-CDCE925R08PWR - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface LVCMOS
Package Type Bulk
Supply Voltage 1.7 to 1.9 volts
View Details
3 suppliers