Renesas Electronics Corporation Programmable Timers and Oscillators 8N4SV76LC-0176CDI8

Description
VCXO IC 345MHz 6-CLCC (7x5)
Description
VCXO IC 345MHz 6-CLCC (7x5)
Datasheet
Datasheet Summary
Powered by GS/AI

The 8N4SV76LC-0176CDI8 is an LVDS Frequency-Programmable VCXO from Quarktwin Technology Ltd. It features a flexible frequency range, allowing programming from 15.476MHz to 866.67MHz and from 975MHz to 1,300MHz, with a precision of 218Hz or better. The device utilizes fourth-generation FemtoClock® NG technology, ensuring high clock frequency and low phase noise performance. It operates on a supply voltage of either 2.5V or 3.3V and is housed in a compact, lead-free 6-lead ceramic package measuring 5mm x 7mm x 1.55mm. The VCXO supports an extended temperature range of -40°C to 85°C, making it suitable for applications in wireless infrastructure, telecommunications, and networking equipment. Additionally, it includes an output enable control input compatible with LVCMOS/LVTTL levels and offers a programmable absolute pull range from ±4.5 to ±754.5ppm.

Datasheet Summary
Powered by GS/AI

The 8N4SV76LC-0176CDI8 is an LVDS Frequency-Programmable VCXO from Quarktwin Technology Ltd. It features a flexible frequency range, allowing programming from 15.476MHz to 866.67MHz and from 975MHz to 1,300MHz, with a precision of 218Hz or better. The device utilizes fourth-generation FemtoClock® NG technology, ensuring high clock frequency and low phase noise performance. It operates on a supply voltage of either 2.5V or 3.3V and is housed in a compact, lead-free 6-lead ceramic package measuring 5mm x 7mm x 1.55mm. The VCXO supports an extended temperature range of -40°C to 85°C, making it suitable for applications in wireless infrastructure, telecommunications, and networking equipment. Additionally, it includes an output enable control input compatible with LVCMOS/LVTTL levels and offers a programmable absolute pull range from ±4.5 to ±754.5ppm.

Suppliers

Company
Product
Description
Supplier Links
Programmable Timers and Oscillators - 8N4SV76LC-0176CDI8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
8N4SV76LC-0176CDI8
Programmable Timers and Oscillators 8N4SV76LC-0176CDI8
VCXO IC 345MHz 6-CLCC (7x5)

VCXO IC 345MHz 6-CLCC (7x5)

Buy Now Datasheet
Clock/Timing - Programmable Timers and Oscillators - 8N4SV76LC-0176CDI8 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
8N4SV76LC-0176CDI8
Clock/Timing - Programmable Timers and Oscillators 8N4SV76LC-0176CDI8
IC OSC VCXO 345MHZ 6CLCC

IC OSC VCXO 345MHZ 6CLCC

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Oscillators Oscillators
Product Number 8N4SV76LC-0176CDI8 8N4SV76LC-0176CDI8
Product Name Programmable Timers and Oscillators Clock/Timing - Programmable Timers and Oscillators
Oscillator Type VCXO; VCXO
Package / Form Factor Surface Mount; 6-CLCC Surface Mount; Surface Mount
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Oscillator Crystal - 510BAA12M0000AAG - Richardson RFPD
Specs
Frequency 12 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC555IDR - 032692-TLC555IDR - Win Source Electronics
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount; 8-SOIC
Frequency 2.1 MHz
View Details
3 suppliers
Oscillators - 8200 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 26000 MHz
Output Power 10 dBm
View Details
4 Pin Oscillator S7 - S73310T-6.000-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 6 MHz
Frequency Stability 100 ppm
View Details