Texas Instruments Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC555IDR TLC555IDR

Description
Manufacturer: Texas Instruments Win Source Part Number: 032692-TLC555IDR Packaging: Reel - TR Type: 555 Type, Timer/Oscillator (Single) Mounting: Surface Mount Frequency: 2.1MHz Family Name: TLC555 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 15 V Operating Supply Current: 360μA Alternative Parts (Cross-Reference): ICM7555CD,602; ICM7555CD/01; ICM7555CBA-TS2490; Introduction Date: February 15, 2004 ECCN: EAR99 Country of Origin: Mexico, Mexico, Taiwan, Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient Application Field: Used in Clock & Timing, Communications & Networking
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 032692-TLC555IDR Packaging: Reel - TR Type: 555 Type, Timer/Oscillator (Single) Mounting: Surface Mount Frequency: 2.1MHz Family Name: TLC555 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 15 V Operating Supply Current: 360μA Alternative Parts (Cross-Reference): ICM7555CD,602; ICM7555CD/01; ICM7555CBA-TS2490; Introduction Date: February 15, 2004 ECCN: EAR99 Country of Origin: Mexico, Mexico, Taiwan, Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient Application Field: Used in Clock & Timing, Communications & Networking
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC555IDR - 032692-TLC555IDR - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC555IDR
032692-TLC555IDR
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC555IDR 032692-TLC555IDR
Manufacturer: Texas Instruments Win Source Part Number: 032692-TLC555IDR Packaging: Reel - TR Type: 555 Type, Timer/Oscillator (Single) Mounting: Surface Mount Frequency: 2.1MHz Family Name: TLC555 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 15 V Operating Supply Current: 360μA Alternative Parts (Cross-Reference): ICM7555CD,602; ICM7555CD/01; ICM7555CBA-TS2490; Introduction Date: February 15, 2004 ECCN: EAR99 Country of Origin: Mexico, Mexico, Taiwan, Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient Application Field: Used in Clock & Timing, Communications & Networking

Manufacturer: Texas Instruments
Win Source Part Number: 032692-TLC555IDR
Packaging: Reel - TR
Type: 555 Type, Timer/Oscillator (Single)
Mounting: Surface Mount
Frequency: 2.1MHz
Family Name: TLC555
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 15 V
Operating Supply Current: 360μA
Alternative Parts (Cross-Reference): ICM7555CD,602; ICM7555CD/01; ICM7555CBA-TS2490;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Mexico, Mexico, Taiwan, Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Clock & Timing, Communications & Networking

Buy Now Datasheet
Clock/Timing - Programmable Timers and Oscillators - TLC555IDR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
TLC555IDR
Clock/Timing - Programmable Timers and Oscillators TLC555IDR
IC OSC SGL TIMER 2.1MHZ 8-SOIC

IC OSC SGL TIMER 2.1MHZ 8-SOIC

Supplier's Site Datasheet
Programmable Timers and Oscillators - TLC555IDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
TLC555IDR
Programmable Timers and Oscillators TLC555IDR
555 Type, Timer/Oscillator (Single) IC 2.1MHz 8-SOIC

555 Type, Timer/Oscillator (Single) IC 2.1MHz 8-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Oscillators Oscillators Oscillators
Product Number 032692-TLC555IDR TLC555IDR TLC555IDR
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC555IDR Clock/Timing - Programmable Timers and Oscillators Programmable Timers and Oscillators
Oscillator Type 555 Type, Timer/Oscillator (Single) 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount; 8-SOIC Surface Mount; Surface Mount Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Frequency 2.1 MHz 2.1 MHz 2.1 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECOC-2522-100.000-5HC - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
VCO / SURF MOUNT / RoHS - ROS-2500+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Clock/Timing - Programmable Timers and Oscillators - NE556V - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 0.1000 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers