Renesas Electronics Corporation Programmable Timers and Oscillators 8N4SV76KC-0051CDI8

Description
VCXO IC 672.1562MHz 6-CLCC (7x5)
Description
VCXO IC 672.1562MHz 6-CLCC (7x5)
Datasheet
Datasheet Summary
Powered by GS/AI

The 8N4SV76KC-0051CDI8 is an LVDS Frequency-Programmable VCXO from Quarktwin Technology Ltd. It utilizes fourth generation FemtoClock® NG technology, providing high clock frequency and low phase noise performance. The device can be factory-programmed to output frequencies ranging from 15.476MHz to 866.67MHz and from 975MHz to 1,300MHz, with a frequency programming resolution of 218Hz or better. It operates on a supply voltage of either 2.5V or 3.3V and features a differential clock output pair (Q, nQ) with LVDS interface levels. The VCXO supports an absolute pull range programmable from ±4.5 to ±754.5ppm and has an ambient operating temperature range of -40°C to 85°C. The compact 6-lead ceramic package measures 5mm x 7mm x 1.55mm and is lead-free (RoHS 6) compliant. This product is suitable for applications in wireless infrastructure, telecommunications, and networking equipment.

Datasheet Summary
Powered by GS/AI

The 8N4SV76KC-0051CDI8 is an LVDS Frequency-Programmable VCXO from Quarktwin Technology Ltd. It utilizes fourth generation FemtoClock® NG technology, providing high clock frequency and low phase noise performance. The device can be factory-programmed to output frequencies ranging from 15.476MHz to 866.67MHz and from 975MHz to 1,300MHz, with a frequency programming resolution of 218Hz or better. It operates on a supply voltage of either 2.5V or 3.3V and features a differential clock output pair (Q, nQ) with LVDS interface levels. The VCXO supports an absolute pull range programmable from ±4.5 to ±754.5ppm and has an ambient operating temperature range of -40°C to 85°C. The compact 6-lead ceramic package measures 5mm x 7mm x 1.55mm and is lead-free (RoHS 6) compliant. This product is suitable for applications in wireless infrastructure, telecommunications, and networking equipment.

Suppliers

Company
Product
Description
Supplier Links
Programmable Timers and Oscillators - 8N4SV76KC-0051CDI8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
8N4SV76KC-0051CDI8
Programmable Timers and Oscillators 8N4SV76KC-0051CDI8
VCXO IC 672.1562MHz 6-CLCC (7x5)

VCXO IC 672.1562MHz 6-CLCC (7x5)

Buy Now Datasheet
Clock/Timing - Programmable Timers and Oscillators - 8N4SV76KC-0051CDI8 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
8N4SV76KC-0051CDI8
Clock/Timing - Programmable Timers and Oscillators 8N4SV76KC-0051CDI8
IC OSC VCXO 672.1562MHZ 6-CLCC

IC OSC VCXO 672.1562MHZ 6-CLCC

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Oscillators Oscillators
Product Number 8N4SV76KC-0051CDI8 8N4SV76KC-0051CDI8
Product Name Programmable Timers and Oscillators Clock/Timing - Programmable Timers and Oscillators
Oscillator Type VCXO; VCXO
Package / Form Factor Surface Mount; 6-CLCC Surface Mount; Surface Mount
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 6727647 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details
Oscillator Crystal - 510BAA148M500CAGR - Richardson RFPD
Specs
Frequency 148 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
32 kHz TCXOs - SiT1552AC-JE-DCC-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details