Renesas Electronics Corporation Clock/Timing - Programmable Timers and Oscillators 8N4SV75EC-0060CDI8

Description
IC OSC VCXO 622.08MHZ 6-CLCC
Description
IC OSC VCXO 622.08MHZ 6-CLCC
Datasheet
Datasheet Summary
Powered by GS/AI

The IDT8N4SV75EC-0060CDI8 is a frequency-programmable voltage-controlled crystal oscillator (VCXO) designed for applications requiring precise timing solutions. It operates within a frequency range of 15.476MHz to 866.67MHz and from 975MHz to 1,300MHz, with a frequency programming resolution of 218Hz or better. The device utilizes IDT's FemtoClock® NG technology, which ensures low phase noise and high clock frequency performance. This VCXO can be powered by either a 2.5V or 3.3V supply and is housed in a compact, lead-free 6-lead ceramic package measuring 5mm x 7mm x 1.55mm. It features a programmable absolute pull range (APR) from ±4.5 to ±754.5ppm, making it suitable for various telecommunications and networking applications. The device also includes a differential LVDS clock output and an output enable control input compatible with LVCMOS/LVTTL levels. Operating temperature ranges from -40°C to 85°C, ensuring reliability in diverse environments.

Datasheet Summary
Powered by GS/AI

The IDT8N4SV75EC-0060CDI8 is a frequency-programmable voltage-controlled crystal oscillator (VCXO) designed for applications requiring precise timing solutions. It operates within a frequency range of 15.476MHz to 866.67MHz and from 975MHz to 1,300MHz, with a frequency programming resolution of 218Hz or better. The device utilizes IDT's FemtoClock® NG technology, which ensures low phase noise and high clock frequency performance. This VCXO can be powered by either a 2.5V or 3.3V supply and is housed in a compact, lead-free 6-lead ceramic package measuring 5mm x 7mm x 1.55mm. It features a programmable absolute pull range (APR) from ±4.5 to ±754.5ppm, making it suitable for various telecommunications and networking applications. The device also includes a differential LVDS clock output and an output enable control input compatible with LVCMOS/LVTTL levels. Operating temperature ranges from -40°C to 85°C, ensuring reliability in diverse environments.

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Programmable Timers and Oscillators - 8N4SV75EC-0060CDI8 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
8N4SV75EC-0060CDI8
Clock/Timing - Programmable Timers and Oscillators 8N4SV75EC-0060CDI8
IC OSC VCXO 622.08MHZ 6-CLCC

IC OSC VCXO 622.08MHZ 6-CLCC

Supplier's Site Datasheet
Programmable Timers and Oscillators - 8N4SV75EC-0060CDI8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
8N4SV75EC-0060CDI8
Programmable Timers and Oscillators 8N4SV75EC-0060CDI8
VCXO IC 622.08MHz 6-CLCC (7x5)

VCXO IC 622.08MHz 6-CLCC (7x5)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Oscillators Oscillators
Product Number 8N4SV75EC-0060CDI8 8N4SV75EC-0060CDI8
Product Name Clock/Timing - Programmable Timers and Oscillators Programmable Timers and Oscillators
Package / Form Factor Surface Mount; Surface Mount Surface Mount; 6-CLCC
Frequency 622 MHz 622 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECOC-2522-12.800-5HS - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
VCO / SURF MOUNT / RoHS - ROS-2435+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Crystal Oscillators - 1734650 - RS Components, Ltd.
Specs
Oscillator Type Xo
Package / Form Factor Pdip
Features / Standards RoHS
View Details