The ECOC-2522 is a surface mount OCXO with a 25.4 x 22.0 x 12.2 mm CMOS SMD package designed for cellular, radar, test and measurement, and IoT applications. It operates from 2.000 to 100.000 MHz with frequency stability options of ±5 ppb (0 to +50°C), ±10 ppb (-20 to +70°C), or ±30 ppb (-40 to +75°C), and a supply voltage of 5.0 V option (4.75 to 5.25 V). Power consumption is 3.6 W at turn-on and 1.4 W in steady state. The output is CMOS with a 15 pF load, 5 ns rise and fall time, and a 45/55% duty cycle. Aging is ±1.0 ppb per day after 30 days and ±500 ppb over 10 years. It is RoHS compliant with a storage temperature range of -40 to +100°C.
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
12.8MHz OCXO Sine Wave Oscillator 5V 6-SMD, No Lead, 5 Leads
| ECS Inc. International | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | ECOC-2522-12.800-5HS | ECOC-2522-12.800-5HS-ND |
| Product Name | Surface Mount Oscillators | Oscillators |
| Oscillator Type | OCXO | OCXO |
| Package / Form Factor | Surface Mount | Surface Mount; 6-SMD, No Lead, 5 Leads |
| Features / Standards | RoHS | Lead-Free |
| Frequency | 12.8 MHz |