The 8N4S270LC-1027CDI8 is a factory frequency-programmable crystal oscillator from Quarktwin Technology Ltd., utilizing fourth generation FemtoClock NG technology. It offers a programmable clock output frequency range from 15.476MHz to 866.67MHz and from 975MHz to 1,300MHz, with a frequency programming resolution of 218Hz or better. The device features a single LVDS clock output compatible with 2.5V or 3.3V supply voltages, and includes an output enable control that is LVCMOS/LVTTL compatible. The oscillator exhibits low RMS phase jitter, with typical values of 0.48ps at 231.25MHz for the 12kHz to 20MHz range and 0.50ps for the 1kHz to 40MHz range, making it suitable for applications requiring high precision timing. It operates within an ambient temperature range of -40¬8C to 85¬8C and is housed in a compact, lead-free (RoHS 6) 6-pin ceramic package measuring 5mm x 7mm x 1.55mm. This product is ideal for use in wireless infrastructure, telecommunications, and networking equipment.
IC OSC CLOCK 400MHZ 6CLCC
Clock Oscillator IC 400MHz 6-CLCC (7x5)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 8N4S270LC-1027CDI8 | 8N4S270LC-1027CDI8 |
| Product Name | Clock/Timing - Programmable Timers and Oscillators | Programmable Timers and Oscillators |
| Package / Form Factor | Surface Mount; Surface Mount | Surface Mount; 6-CLCC |
| Frequency | 400 MHz | 400 MHz |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |